☰
ALED6001TR
ALED6001TR
Active
Description:  IC LED DRIVER CTRLR PWM 16HTSSOP
Manufacturer:  STMicroelectronics
Datasheet:   ALED6001TR Datasheet
History Price: $3.69000
In Stock: 26610
ALED6001TR Specification
Specification
Part No
ALED6001TR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Controller
Topology
SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
5.5V
Voltage - Supply (Max)
36V
Voltage - Output
-
Current - Output / Channel
-
Frequency
1MHz
Dimming
Analog, PWM
Applications
Automotive
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-HTSSOP
ALED6001TR PDF Datasheet
ALED6001TR Related Parts
ALED1262ZTTR
ALED1262ZTTR
STMicroelectronics
IC LED DRV LIN PWM 60MA 24HTSSOP
ALED1642GWXTTR
ALED1642GWXTTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24TSSOP
ALED6000PHTR
ALED6000PHTR
STMicroelectronics
IC LED DRVR CTRL PWM 3A 16HTSSOP
ALED7707
ALED7707
STMicroelectronics
IC LED DRVR RGLTR PWM 85MA 24QFN
ALED7707TR
ALED7707TR
STMicroelectronics
IC LED DRVR RGLTR PWM 85MA 24QFN
ALED8102SXTTR
ALED8102SXTTR
STMicroelectronics
IC LED DRV LIN PWM 16HTSSOP
ALED7709ATR
ALED7709ATR
STMicroelectronics
AUTOMOTIVE LED DRIVER 4-CHANNEL
ALED6001TR Compare Parts
  • ALED6001TR vs ALED7707TR
  • ALED6001TR vs ALED7707
  • ALED6001TR vs ALED6000PHTR
  • ALED6001TR vs ALED1642GWXTTR
  • ALED6001TR vs ALED1262ZTTR
  • ALED6001TR vs ALED7709ATR
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you