Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics ALED1262ZTTR
ALED1262ZTTR
Active
PMIC - LED Drivers
Description:
IC LED DRV LIN PWM 60MA 24HTSSOP
Manufacturer:
STMicroelectronics
Datasheet:
ALED1262ZTTR Datasheet
History Price: $2.86000
In Stock: 48240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ALED1262ZTTR Specification
Specification
Part No
ALED1262ZTTR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
Buck
Internal Switch(s)
Yes
Number of Outputs
12
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
38V
Voltage - Output
19V
Current - Output / Channel
60mA
Frequency
100kHz ~ 400kHz
Dimming
PWM
Applications
Automotive
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-HTSSOP
ALED1262ZTTR PDF Datasheet
ALED1262ZTTR Datasheet
Click and Download: ALED1262ZTTR Datasheet
ALED1262ZTTR Related Parts
ALED1642GWXTTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24TSSOP
ALED6000PHTR
STMicroelectronics
IC LED DRVR CTRL PWM 3A 16HTSSOP
ALED6001TR
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP
ALED7707
STMicroelectronics
IC LED DRVR RGLTR PWM 85MA 24QFN
ALED7707TR
STMicroelectronics
IC LED DRVR RGLTR PWM 85MA 24QFN
ALED8102SXTTR
STMicroelectronics
IC LED DRV LIN PWM 16HTSSOP
ALED7709ATR
STMicroelectronics
AUTOMOTIVE LED DRIVER 4-CHANNEL
ALED1262ZTTR Compare Parts
ALED1262ZTTR vs ALED7707TR
ALED1262ZTTR vs ALED7707
ALED1262ZTTR vs ALED6001TR
ALED1262ZTTR vs ALED6000PHTR
ALED1262ZTTR vs ALED1642GWXTTR
ALED1262ZTTR vs ALED7709ATR
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you