☰
ALED7707
ALED7707
Active
Description:  IC LED DRVR RGLTR PWM 85MA 24QFN
Manufacturer:  STMicroelectronics
Datasheet:   ALED7707 Datasheet
History Price: $1.91250
In Stock: 39720
ALED7707 Specification
Specification
Part No
ALED7707
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
6
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
36V
Voltage - Output
36V
Current - Output / Channel
85mA
Frequency
250kHz ~ 1MHz
Dimming
PWM
Applications
Automotive, Backlight
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-VQFN Exposed Pad
Supplier Device Package
24-QFN (5x5)
ALED7707 PDF Datasheet
ALED7707 Related Parts
ALED1262ZTTR
ALED1262ZTTR
STMicroelectronics
IC LED DRV LIN PWM 60MA 24HTSSOP
ALED1642GWXTTR
ALED1642GWXTTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24TSSOP
ALED6000PHTR
ALED6000PHTR
STMicroelectronics
IC LED DRVR CTRL PWM 3A 16HTSSOP
ALED6001TR
ALED6001TR
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP
ALED7707TR
ALED7707TR
STMicroelectronics
IC LED DRVR RGLTR PWM 85MA 24QFN
ALED8102SXTTR
ALED8102SXTTR
STMicroelectronics
IC LED DRV LIN PWM 16HTSSOP
ALED7709ATR
ALED7709ATR
STMicroelectronics
AUTOMOTIVE LED DRIVER 4-CHANNEL
ALED7707 Description
Product Overview
The STMicroelectronics ALED7707 is a high-efficiency, constant-current LED driver designed to power multiple white LEDs arranged in a series configuration. It integrates a current-mode step-up (boost) DC-DC controller optimized for backlighting applications in LCD displays, particularly in automotive, industrial, and general-purpose lighting systems. The device is capable of driving up to 40 white LEDs with high accuracy and flexibility while incorporating robust protection and fault-detection features.

Key Features and Functions

* Step-up (boost) DC-DC controller
* Drives up to 10 strings of LEDs with independent PWM dimming control
* Output voltage up to 36 V
* Precision current control with ±2% LED current matching
* External MOSFET control for flexibility and power efficiency
* I²C interface for configuration and diagnostics
* Fault detection (open LED, shorted LED, overvoltage, overtemperature, etc.)
* Synchronization with external clock
* Spread spectrum modulation for EMI reduction

Electrical Specifications

* Input Voltage Range: 4.5 V to 36 V
* Output Voltage: Up to 36 V, depending on external components and configuration
* Switching Frequency: Adjustable from 100 kHz to 1 MHz
* LED Current Matching Accuracy: ±2% typical across channels
* Feedback Voltage Reference: 200 mV typical
* Quiescent Current: 5 mA (typical, at no switching)
* Shutdown Current: <10 µA (typical)
* Operating Temperature Range: -40°C to +125°C
* MOSFET Drive Capability: Compatible with external N-channel MOSFETs

Architecture and Control
The ALED7707 operates as a current-mode boost controller where an external power MOSFET is driven by the device’s integrated gate driver. A current-sense resistor monitors the inductor current for precise control and peak current-mode regulation. The feedback loop regulates the LED current indirectly by sensing the voltage across dedicated current-sink pins.

LED channels are controlled with individual Pulse Width Modulation (PWM) inputs, allowing separate dimming for each string. The PWM signals can be asynchronous or synchronized using an external clock input, which helps prevent interference patterns and reduce EMI.

I²C Interface and Digital Configuration
The ALED7707 includes a built-in I²C interface enabling real-time configuration and diagnostics. Through this interface, users can:

* Adjust the LED current levels
* Set or override the PWM dimming duty cycle
* Monitor open/short circuit faults
* Access thermal status and fault registers
* Perform calibration or manufacturing test sequences

Dimming Capabilities

* PWM Dimming: Each of the 10 channels has an independent PWM input for dimming control, offering high flexibility in brightness adjustment.
* Analog Dimming via I²C: Current levels can be digitally controlled for each channel for finer brightness modulation.
* Combined Dimming: For applications requiring wide dynamic range dimming, the ALED7707 supports a hybrid approach combining analog and PWM dimming.

Protection and Reliability Features

* Open LED Detection: Automatically detects and isolates open string to prevent malfunction of the entire system.
* Short LED Detection: Identifies shorted LEDs to maintain protection for other strings.
* Overvoltage Protection: Monitors and clamps the output to prevent excessive voltage build-up.
* Overtemperature Protection: Includes internal thermal shutdown circuitry to safeguard the device.
* Soft Start: Prevents inrush currents and overshoots during power-up.
* Current Limiting: Built-in current limit for the external FET to ensure safe operation.

Application Areas

* Automotive LCD backlighting (cluster, infotainment, HUD)
* Industrial panel illumination
* Large-size display backlighting (TVs, monitors)
* General-purpose white LED drivers for multiple-channel lighting systems
* Signage and architectural lighting where individual channel dimming is needed

Package and Mechanical Characteristics

* Package Type: TQFP48 (Thin Quad Flat Package)
* Pin Count: 48
* Thermal Resistance (Junction-to-Ambient): Typically 45 °C/W
* Mounting Type: Surface-mount, suitable for automated PCB assembly

Design Flexibility
The ALED7707 allows high customization through external component selection, such as inductors and FETs, to balance cost, efficiency, and board area. With flexible dimming, robust protections, and a digital control interface, it suits complex systems where high reliability and configurability are crucial.

Summary
STMicroelectronics ALED7707 is a highly versatile and feature-rich LED driver controller ideal for demanding applications requiring multi-channel control, high precision current regulation, and robust protection. It supports automotive-grade performance, fine dimming control, and real-time digital configuration, making it well-suited for both static and dynamic backlight or lighting systems.
ALED7707 Compare Parts
  • ALED7707 vs ALED7707TR
  • ALED7707 vs ALED6001TR
  • ALED7707 vs ALED6000PHTR
  • ALED7707 vs ALED1642GWXTTR
  • ALED7707 vs ALED1262ZTTR
  • ALED7707 vs ALED7709ATR
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you