Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics ALED1642GWXTTR
ALED1642GWXTTR
Active
PMIC - LED Drivers
Description:
IC LED DRVR LIN PWM 40MA 24TSSOP
Manufacturer:
STMicroelectronics
Datasheet:
ALED1642GWXTTR Datasheet
History Price: $2.90000
In Stock: 1755
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ALED1642GWXTTR Specification
Specification
Part No
ALED1642GWXTTR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
Shift Register
Internal Switch(s)
Yes
Number of Outputs
16
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
5.5V
Voltage - Output
19V
Current - Output / Channel
40mA
Frequency
30MHz
Dimming
PWM
Applications
Automotive, Backlight
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-TSSOP-EP
ALED1642GWXTTR PDF Datasheet
ALED1642GWXTTR Datasheet
Click and Download: ALED1642GWXTTR Datasheet
ALED1642GWXTTR Related Parts
ALED1262ZTTR
STMicroelectronics
IC LED DRV LIN PWM 60MA 24HTSSOP
ALED6000PHTR
STMicroelectronics
IC LED DRVR CTRL PWM 3A 16HTSSOP
ALED6001TR
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP
ALED7707
STMicroelectronics
IC LED DRVR RGLTR PWM 85MA 24QFN
ALED7707TR
STMicroelectronics
IC LED DRVR RGLTR PWM 85MA 24QFN
ALED8102SXTTR
STMicroelectronics
IC LED DRV LIN PWM 16HTSSOP
ALED7709ATR
STMicroelectronics
AUTOMOTIVE LED DRIVER 4-CHANNEL
ALED1642GWXTTR Compare Parts
ALED1642GWXTTR vs ALED7707TR
ALED1642GWXTTR vs ALED7707
ALED1642GWXTTR vs ALED6001TR
ALED1642GWXTTR vs ALED6000PHTR
ALED1642GWXTTR vs ALED1262ZTTR
ALED1642GWXTTR vs ALED7709ATR
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you