Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics ALED6000PHTR
ALED6000PHTR
Active
PMIC - LED Drivers
Description:
IC LED DRVR CTRL PWM 3A 16HTSSOP
Manufacturer:
STMicroelectronics
Datasheet:
ALED6000PHTR Datasheet
History Price: $5.35000
In Stock: 13500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ALED6000PHTR Specification
Specification
Part No
ALED6000PHTR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Controller
Topology
Step-Down (Buck)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
61V
Voltage - Output
-
Current - Output / Channel
3A
Frequency
250kHz ~ 1.5MHz
Dimming
PWM
Applications
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-HTSSOP
ALED6000PHTR PDF Datasheet
ALED6000PHTR Datasheet
Click and Download: ALED6000PHTR Datasheet
ALED6000PHTR Related Parts
ALED1262ZTTR
STMicroelectronics
IC LED DRV LIN PWM 60MA 24HTSSOP
ALED1642GWXTTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24TSSOP
ALED6001TR
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP
ALED7707
STMicroelectronics
IC LED DRVR RGLTR PWM 85MA 24QFN
ALED7707TR
STMicroelectronics
IC LED DRVR RGLTR PWM 85MA 24QFN
ALED8102SXTTR
STMicroelectronics
IC LED DRV LIN PWM 16HTSSOP
ALED7709ATR
STMicroelectronics
AUTOMOTIVE LED DRIVER 4-CHANNEL
ALED6000PHTR Compare Parts
ALED6000PHTR vs ALED7707TR
ALED6000PHTR vs ALED7707
ALED6000PHTR vs ALED6001TR
ALED6000PHTR vs ALED1642GWXTTR
ALED6000PHTR vs ALED1262ZTTR
ALED6000PHTR vs ALED7709ATR
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you