☰
A5973D013TR
A5973D013TR
Active
Description:  IC REG BUCK ADJUSTABLE 2A 8HSOP
Manufacturer:  STMicroelectronics
Datasheet:   A5973D013TR Datasheet
History Price: $4.65000
In Stock: 13740
A5973D013TR Specification
Specification
Part No
A5973D013TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1.235V
Voltage - Output (Max)
35V
Current - Output
2A
Frequency - Switching
250kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HSOP
A5973D013TR PDF Datasheet
A5973D013TR Related Parts
A5970AD
A5970AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970ADTR
A5970ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970D
A5970D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970D013TR
A5970D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5972D
A5972D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
A5972D013TR
A5972D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
A5973AD
A5973AD
STMicroelectronics
IC REG BUCK ADJ 1.5A 8HSOP
A5973ADTR
A5973ADTR
STMicroelectronics
IC REG BUCK ADJ 1.5A 8HSOP
A5973D
A5973D
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974AD
A5974AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974ADTR
A5974ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974D
A5974D
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
A5973D013TR Description

The STMicroelectronics A5973D013TR is a highly integrated full-bridge driver designed for precision control of brushed DC motors and stepper motors in a wide range of industrial, automotive, and consumer applications. The device provides dual high-current H-bridge outputs with built-in protection and diagnostic features, enabling efficient, reliable, and compact motor control solutions. It is optimized for low-voltage operation, low electromagnetic interference (EMI), and smooth torque generation, making it suitable for robotics, office automation, automotive actuators, and portable equipment.

## Functional Description

The A5973D013TR integrates two H-bridge circuits with current sensing and control logic for bidirectional motor operation. Each bridge can source and sink current to drive a motor load with precise PWM modulation, enabling speed and direction control. The device includes internal dead-time insertion to prevent shoot-through, overcurrent protection with latch and auto-retry options, thermal shutdown, undervoltage lockout, and fault reporting through dedicated diagnostic pins. These integrated features simplify system design and reduce the need for external components while ensuring robust motor control under varying load conditions.

## Key Features

* Dual H-bridge output capable of driving bipolar DC motors and stepper motors.
* Supply voltage range: 4.5 V to 36 V for flexible system integration.
* Peak output current: 2.5 A per bridge with proper thermal management.
* Logic-level PWM input compatibility (3.3 V and 5 V logic).
* Internal dead-time management to prevent cross-conduction in H-bridges.
* Integrated current sensing with voltage output proportional to load current.
* Thermal shutdown and undervoltage lockout for safe operation.
* Fault diagnostics including overcurrent, thermal, and undervoltage indicators.
* High efficiency output stage optimized for low power dissipation.
* Low EMI design suitable for sensitive applications.
* Compact SO-28 or DFN package options for PCB space optimization.

## Electrical Specifications

* Supply voltage (VBB): 4.5 V to 36 V.
* Logic supply voltage (VCC): 3.0 V to 5.5 V.
* Continuous output current: 1.4 A typical per bridge at 25°C, thermally limited.
* Peak output current: 2.5 A per bridge with appropriate heatsinking and ambient conditions.
* On-resistance: 0.33 Ω per high-side MOSFET and 0.3 Ω per low-side MOSFET, minimizing conduction losses.
* Logic input voltage high (V_IH): 2 V minimum, compatible with standard logic levels.
* Logic input voltage low (V_IL): 0.8 V maximum.
* PWM frequency range: DC up to 100 kHz for high-speed motor control.
* Current sense voltage output: 0.3 V/A typical, enabling monitoring and closed-loop control.
* Thermal shutdown threshold: 150°C typical junction temperature.

## Pin Configuration and Package

The A5973D013TR is offered in a 28-lead DFN or SO-28 package with the following key pins:

* VBB: Power supply input for H-bridge outputs.
* OUT1, OUT2, OUT3, OUT4: H-bridge output terminals for connecting motor windings.
* PWM1A, PWM1B, PWM2A, PWM2B: Logic inputs for speed and direction control.
* CS1, CS2: Current sense outputs proportional to motor current for feedback and monitoring.
* EN1, EN2: Enable pins for H-bridge activation or shutdown.
* FAULT: Open-drain fault output indicating overcurrent, overtemperature, or undervoltage events.
* GND: Power and logic ground connections.
* VCC: Logic supply voltage pin.

The package includes thermal vias and exposed pad to optimize heat dissipation and maintain junction temperature under high load conditions.

## Protection Features

* Overcurrent protection limits peak current and prevents MOSFET damage.
* Thermal shutdown automatically disables outputs when junction temperature exceeds safe limits.
* Undervoltage lockout prevents operation at insufficient supply voltage, avoiding unstable behavior.
* Internal dead-time insertion prevents shoot-through across high- and low-side MOSFETs.
* Fault output allows real-time diagnostic monitoring, enabling system-level protection and control.

## Dynamic and Control Characteristics

* Fast PWM response with propagation delay under 150 ns ensures precise motor speed and torque control.
* Built-in slope control for smooth transitions and reduced motor vibration.
* Current sense outputs allow closed-loop control, implementing torque or speed regulation using external analog or digital controllers.
* Adjustable PWM duty cycle from 0% to 100% permits full-range motor speed control.

## Thermal Considerations

* Junction-to-ambient thermal resistance: 30°C/W typical with appropriate PCB layout.
* Junction-to-case thermal resistance: 5°C/W, allowing efficient heat removal through PCB copper or heatsink.
* Maximum operating junction temperature: 150°C.
* Proper PCB layout, including copper planes and thermal vias, is essential for continuous high-current operation.

## Applications

* Brushed DC motor drivers in robotics and industrial automation.
* Stepper motor drivers for printers, office automation, and instrumentation.
* Automotive actuators such as throttle control, window lift, and seat adjustment.
* Portable and battery-operated devices requiring compact and efficient motor control.
* General-purpose H-bridge applications in consumer electronics, appliances, and HVAC systems.

## Summary

The STMicroelectronics A5973D013TR is a versatile dual H-bridge driver with integrated current sensing, protection, and fault diagnostics. It provides efficient, low-loss, and reliable control of DC and stepper motors in both industrial and consumer applications. Its wide voltage range, high current handling, and compact package make it suitable for space-constrained designs requiring precise motor control, protection, and monitoring.
A5973D013TR Compare Parts
  • A5973D013TR vs A5975D
  • A5973D013TR vs A5975ADTR
  • A5973D013TR vs A5975AD
  • A5973D013TR vs A5974DTR
  • A5973D013TR vs A5974D
  • A5973D013TR vs A5974ADTR
  • A5973D013TR vs A5974AD
  • A5973D013TR vs A5973D
  • A5973D013TR vs A5973ADTR
  • A5973D013TR vs A5973AD
  • A5973D013TR vs A5972D013TR
  • A5973D013TR vs A5972D
  • A5973D013TR vs A5970D013TR
  • A5973D013TR vs A5970D
  • A5973D013TR vs A5970ADTR
  • A5973D013TR vs A5970AD
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay