☰
A5972D
A5972D
Obsolete
Description:  IC REG BUCK ADJUSTABLE 1.5A 8SO
Manufacturer:  STMicroelectronics
Datasheet:   A5972D Datasheet
History Price: Obsolete
In Stock: 11590
A5972D Specification
Specification
Part No
A5972D
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1.235V
Voltage - Output (Max)
36V
Current - Output
1.5A
Frequency - Switching
250kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
A5972D PDF Datasheet
A5972D Related Parts
A5970AD
A5970AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970ADTR
A5970ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970D
A5970D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970D013TR
A5970D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5972D013TR
A5972D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
A5973AD
A5973AD
STMicroelectronics
IC REG BUCK ADJ 1.5A 8HSOP
A5973ADTR
A5973ADTR
STMicroelectronics
IC REG BUCK ADJ 1.5A 8HSOP
A5973D
A5973D
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5973D013TR
A5973D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974AD
A5974AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974ADTR
A5974ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974D
A5974D
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
A5972D Description

The STMicroelectronics A5972D is a high-efficiency, low-dropout (LDO) linear voltage regulator designed to provide stable and reliable output voltage for a variety of power management applications. With its low dropout voltage, high output current capability, and advanced protection features, the A5972D is ideal for powering sensitive components in automotive, industrial, and consumer electronic devices. It is particularly useful in scenarios where a stable, noise-free voltage supply is critical, such as in RF, analog, and digital circuits.

## Device Type and Construction

The A5972D is a linear voltage regulator with integrated features that support low-voltage, high-current applications. This LDO regulator operates with a wide input voltage range and provides a fixed or adjustable output voltage, which can be tailored to meet the needs of various systems. The A5972D comes in a thermally enhanced package, ensuring that it can handle power dissipation effectively and maintain stable performance even under high-load conditions.

The device is housed in a compact, surface-mount SO-8 package, which allows for easy integration into PCB designs and minimizes space usage. Its robust construction and thermal management features make it suitable for systems with tight power requirements and limited space.

## Key Features

* Low Dropout Voltage: One of the standout features of the A5972D is its low dropout voltage, which is typically around 0.4V at 500mA load. This means that it can maintain a stable output voltage even when the input voltage is only slightly higher than the output voltage, maximizing efficiency and ensuring reliable operation.
* Wide Input Voltage Range: The A5972D operates with an input voltage range from 4.5V to 40V, making it suitable for a broad range of input power sources, including batteries, DC power supplies, and automotive power systems.
* High Output Current Capability: The device can deliver a maximum output current of up to 1A, making it capable of powering high-demand systems and components without overheating or failing to maintain a stable output.
* Fixed and Adjustable Output Voltage: The A5972D can be configured to provide either a fixed output voltage (e.g., 5V) or an adjustable output voltage with external resistors, offering flexibility to match the requirements of different applications.
* Low Quiescent Current: The A5972D operates with a low quiescent current, which helps reduce the power consumption of the regulator itself, making it ideal for battery-powered devices or applications where power efficiency is critical.
* Built-in Protection Features: The A5972D includes several protective functions, including thermal shutdown, current limiting, and over-voltage protection. These features safeguard both the regulator and the load from damage caused by abnormal conditions, enhancing the overall reliability and longevity of the device.
* Thermal Management: The A5972D is designed with good thermal performance in mind, with a thermal shutdown feature that automatically turns off the regulator if the junction temperature exceeds a safe threshold, preventing thermal damage.
* Low Noise Operation: The device is optimized for low-noise operation, making it well-suited for powering sensitive analog and RF circuits where noise could impact performance.

## Electrical Characteristics

* Input Voltage (V\_in): The A5972D operates within a broad input voltage range from 4.5V to 40V, which allows it to be used in various power systems, including battery-powered devices, automotive applications, and industrial power management circuits.
* Output Voltage (V\_out): The output voltage can be configured either as a fixed voltage (e.g., 5V) or as an adjustable output (1.25V to 37V) using external resistors to set the output level according to system requirements.
* Dropout Voltage (V\_drop): The typical dropout voltage is 0.4V at 500mA, which ensures that the regulator can continue providing a stable output even when the input voltage is only slightly higher than the output voltage.
* Output Current (I\_out): The A5972D is capable of supplying a maximum output current of up to 1A, providing sufficient power for most low-to-medium current systems that require regulated voltage.
* Quiescent Current (I\_q): The quiescent current is low, typically around 40µA, contributing to overall system efficiency and making the regulator suitable for low-power applications such as portable devices and battery-powered systems.
* Efficiency: The efficiency of the A5972D is generally high in applications where the input voltage is significantly higher than the output voltage. However, since it is a linear regulator, efficiency will decrease as the input-output voltage difference increases, particularly in high-current applications.
* Thermal Shutdown: The A5972D includes thermal shutdown protection, typically activating at around 150°C to prevent damage from excessive heat. The regulator will automatically resume operation once it cools down to a safe temperature.
* Overcurrent Protection: The device incorporates built-in current limiting to protect both the regulator and the powered load from excessive current, ensuring that the system operates safely and reliably under all conditions.

## Thermal and Mechanical Characteristics

* Operating Temperature Range: The A5972D is designed to operate over a wide temperature range, from -40°C to +125°C, making it suitable for industrial, automotive, and other harsh environments where temperature fluctuations are common.
* Thermal Resistance (θ\_JA): The thermal resistance from junction to ambient (θ\_JA) is typically 50°C/W, which is a key factor in ensuring proper thermal management. This allows the device to operate efficiently and handle heat dissipation even under high-power conditions.
* Package Type: The A5972D is available in an SO-8 package, a compact and widely used surface-mount package that facilitates integration into PCB designs while providing effective thermal dissipation through its exposed thermal pad.
* Package Dimensions: The SO-8 package measures approximately 5mm x 4mm x 1.5mm, making it suitable for space-constrained applications where high power and thermal performance are needed in a compact form factor.

## Applications

The A5972D is versatile and can be used in a wide range of applications where stable, low-noise, and efficient power supply is required:

* Automotive Power Systems: The A5972D is ideal for automotive applications, where the input voltage can vary significantly, and stable, low-noise power is necessary for sensors, control modules, and communication systems.
* Battery-Powered Devices: With its low quiescent current and low dropout voltage, the A5972D is well-suited for battery-powered devices, such as portable electronics, where power efficiency and long battery life are critical.
* Industrial Equipment: The A5972D is used in industrial power supplies and control systems, where stable and regulated voltage is necessary to ensure proper operation of sensors, actuators, and microcontrollers.
* Audio and RF Applications: The low-noise output makes the A5972D ideal for powering sensitive audio and RF circuits, where power noise could degrade the performance of amplifiers and other sensitive components.
* Consumer Electronics: The device is commonly used in consumer electronics such as power adapters, home appliances, and communication devices, where efficient power conversion is needed.

## Key Specifications

| Parameter | Specification |
| --------------------------- | ------------------------------------------- |
| Input Voltage (V\_in) | 4.5V to 40V |
| Output Voltage (V\_out) | Fixed or Adjustable (1.25V to 37V) |
| Dropout Voltage (V\_drop) | 0.4V (at 500mA) |
| Output Current (I\_out) | Up to 1A |
| Quiescent Current (I\_q) | 40µA (typical) |
| Efficiency | High (depending on input-output difference) |
| Thermal Shutdown | 150°C |
| Overcurrent Protection | Built-in |
| Operating Temperature Range | -40°C to +125°C |
| Package Type | SO-8 |
| Package Dimensions | 5mm x 4mm x 1.5mm |

## Reliability and Quality

The A5972D is designed to meet the stringent quality and reliability standards required for automotive, industrial, and consumer applications. With built-in protection features such as thermal shutdown, overcurrent protection, and low quiescent current, the device ensures stable and safe operation even under extreme conditions. The wide operating temperature range, coupled with low dropout voltage and efficient thermal management, makes it suitable for demanding environments where performance, safety, and long-term reliability are essential.

## Summary

The STMicroelectronics A5972D is a highly efficient, low-dropout regulator that provides stable voltage outputs with low noise, making it suitable for a wide range of applications. Its wide input voltage range, high output current capability, and integrated protection features make it a reliable choice for automotive, industrial, and consumer electronics. Whether used in power supplies, motor control, audio systems, or battery-powered devices, the A5972D offers excellent performance in demanding applications where voltage stability and efficiency are crucial.
A5972D Compare Parts
  • A5972D vs A5975D
  • A5972D vs A5975ADTR
  • A5972D vs A5975AD
  • A5972D vs A5974DTR
  • A5972D vs A5974D
  • A5972D vs A5974ADTR
  • A5972D vs A5974AD
  • A5972D vs A5973D013TR
  • A5972D vs A5973D
  • A5972D vs A5973ADTR
  • A5972D vs A5973AD
  • A5972D vs A5972D013TR
  • A5972D vs A5970D013TR
  • A5972D vs A5970D
  • A5972D vs A5970ADTR
  • A5972D vs A5970AD
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay