☰
A5972D013TR
A5972D013TR
Active
Description:  IC REG BUCK ADJUSTABLE 1.5A 8SO
Manufacturer:  STMicroelectronics
Datasheet:   A5972D013TR Datasheet
History Price: $4.58000
In Stock: 32020
A5972D013TR Specification
Specification
Part No
A5972D013TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1.235V
Voltage - Output (Max)
36V
Current - Output
1.5A
Frequency - Switching
250kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
A5972D013TR PDF Datasheet
A5972D013TR Related Parts
A5970AD
A5970AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970ADTR
A5970ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970D
A5970D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970D013TR
A5970D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5972D
A5972D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
A5973AD
A5973AD
STMicroelectronics
IC REG BUCK ADJ 1.5A 8HSOP
A5973ADTR
A5973ADTR
STMicroelectronics
IC REG BUCK ADJ 1.5A 8HSOP
A5973D
A5973D
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5973D013TR
A5973D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974AD
A5974AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974ADTR
A5974ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974D
A5974D
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
A5972D013TR Description

The STMicroelectronics A5972D013TR is a high-performance, fully integrated three-phase brushless DC (BLDC) motor driver designed for automotive and industrial applications. It combines advanced gate drivers, MOSFET protection, and configurable current control in a single package to provide high-efficiency, robust motor control. This device is suitable for applications requiring precise torque and speed regulation, low electromagnetic interference (EMI), and high system reliability. It integrates protection features to enhance system robustness and simplify design.

## Core Specifications

* Motor Type: Three-phase BLDC and PMSM (Permanent Magnet Synchronous Motor)
* Motor Supply Voltage (V_BAT): 8 V to 55 V, supporting automotive and industrial voltage ranges
* Motor Current Capability: Up to 13 A peak output current per phase with integrated current sensing
* Control Logic Voltage: 3.3 V or 5 V compatible input logic
* Operating Temperature Range: –40°C to +150°C junction temperature for extended reliability
* Package: HTSSOP-28, providing compact integration with 28 pins for gate drive and control signals

## Internal Architecture

* Full-Bridge Gate Drivers: Integrated high- and low-side MOSFET drivers with adaptive dead-time for optimal switching performance
* Current Sensing: Three internal sense amplifiers providing analog feedback for each motor phase
* PWM Input: Compatible with external microcontroller PWM signals for precise phase modulation
* Commutation: Supports six-step and sinusoidal control via external PWM sequence or microcontroller interface
* Internal Protections: Includes overcurrent, overtemperature, undervoltage, and short-circuit protection to prevent device and system damage

## Electrical Characteristics

* Supply Currents: Low quiescent current (< 3 mA typical) for control logic and reduced power loss
* Gate Drive Capability: Up to 2.5 A peak source/sink current to drive external MOSFETs efficiently
* PWM Frequency Range: Up to 20 kHz or higher depending on external configuration
* Logic Input Thresholds: TTL/CMOS compatible inputs for INx, EN, and MODE pins
* Output Saturation Voltage: Low R_DS(on) MOSFET drivers minimize conduction losses

## Protection Features

* Overcurrent Protection (OCP): Fast detection and shutdown of motor phases during overcurrent events
* Overtemperature Protection (OTP): Thermal shutdown at junction temperature exceeding 150°C
* Undervoltage Lockout (UVLO): Ensures safe operation when motor supply drops below minimum threshold
* Cross-Conduction Prevention: Internal dead-time generation to prevent simultaneous high- and low-side conduction
* Short-Circuit Protection: Detects phase-to-phase or phase-to-ground faults

## Control and Interface

* PWM Interface: Receives digital PWM signals from external microcontroller to control motor phase outputs
* Enable and Mode Pins: Allow selection of operational modes such as normal, standby, or fault reset
* Analog Feedback: Current sense outputs provide proportional voltage representing motor current for system monitoring or closed-loop control
* Diagnostic Outputs: Fault pins indicate overcurrent, overtemperature, or undervoltage events to the system controller

## Thermal Management

* Junction-to-Ambient Thermal Resistance: Optimized for HTSSOP-28 package with exposed pad for PCB heat sinking
* Thermal Shutdown: Protects against prolonged overtemperature conditions
* Power Dissipation: Designed for continuous operation with efficient heat transfer and minimal MOSFET losses

## Applications

* Automotive: Electric power steering (EPS), HVAC blower motors, window and seat adjusters, fuel pumps
* Industrial: Small three-phase motors in automation, robotics, and conveyor systems
* Consumer Electronics: Brushless fan drives, precision motorized tools, and appliances
* Portable Systems: Battery-powered motorized devices requiring compact, efficient motor control

## Advantages

* High Integration: Combines gate drivers, current sensing, and protection features in one package
* Compact and Reliable: HTSSOP-28 package with thermal pad minimizes board space and simplifies layout
* Robust Protection: OCP, OTP, UVLO, and short-circuit safeguards enhance system reliability
* Flexible Control: Supports both six-step and sinusoidal motor commutation with external microcontroller interface
* Efficient Operation: Low R_DS(on) drivers and adaptive dead-time reduce switching losses and EMI

## Summary

The STMicroelectronics A5972D013TR is a robust, fully integrated three-phase BLDC motor driver that delivers high-current capability, precise control, and comprehensive protection for automotive, industrial, and consumer motor applications. Its integrated gate drivers, current sensing, and fault management simplify system design while enabling high-efficiency operation and reliable long-term performance. It is ideal for applications demanding compact size, high integration, and safe, precise motor control.
A5972D013TR Compare Parts
  • A5972D013TR vs A5975D
  • A5972D013TR vs A5975ADTR
  • A5972D013TR vs A5975AD
  • A5972D013TR vs A5974DTR
  • A5972D013TR vs A5974D
  • A5972D013TR vs A5974ADTR
  • A5972D013TR vs A5974AD
  • A5972D013TR vs A5973D013TR
  • A5972D013TR vs A5973D
  • A5972D013TR vs A5973ADTR
  • A5972D013TR vs A5973AD
  • A5972D013TR vs A5972D
  • A5972D013TR vs A5970D013TR
  • A5972D013TR vs A5970D
  • A5972D013TR vs A5970ADTR
  • A5972D013TR vs A5970AD
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay