☰
A5973ADTR
A5973ADTR
Active
Description:  IC REG BUCK ADJ 1.5A 8HSOP
Manufacturer:  STMicroelectronics
Datasheet:   A5973ADTR Datasheet
History Price: $4.51000
In Stock: 22880
A5973ADTR Specification
Specification
Part No
A5973ADTR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1.235V
Voltage - Output (Max)
36V
Current - Output
1.5A
Frequency - Switching
500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HSOP
A5973ADTR PDF Datasheet
A5973ADTR Related Parts
A5970AD
A5970AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970ADTR
A5970ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970D
A5970D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970D013TR
A5970D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5972D
A5972D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
A5972D013TR
A5972D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
A5973AD
A5973AD
STMicroelectronics
IC REG BUCK ADJ 1.5A 8HSOP
A5973D
A5973D
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5973D013TR
A5973D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974AD
A5974AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974ADTR
A5974ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974D
A5974D
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
A5973ADTR Description
Overview of STMicroelectronics A5973ADTR

The STMicroelectronics A5973ADTR is a high-performance step-down (buck) voltage regulator designed to provide efficient power conversion for various applications. This device is particularly well-suited for powering microcontrollers, digital signal processors, and other low-voltage devices from a higher voltage supply. With its compact design and advanced features, the A5973ADTR is an excellent choice for designers looking to optimize space and efficiency in their power management solutions.

Key Specifications

- Input Voltage Range: The A5973ADTR operates over a wide input voltage range from 4.5V to 40V, making it versatile for different power supply configurations.

- Output Voltage Range: The adjustable output voltage can be set from 0.8V to 20V, allowing flexibility in meeting the specific voltage requirements of various loads.

- Output Current: This device can deliver up to 3A of continuous output current, which is suitable for many applications requiring substantial power.

- Efficiency: The A5973ADTR boasts high efficiency levels, typically reaching up to 95%, which helps minimize heat generation and improves overall system reliability.

- Switching Frequency: It operates at a fixed switching frequency of 300 kHz, which helps in reducing the size of external components like inductors and capacitors.

- Package Type: The device comes in an HTSSOP-16 package, providing a compact footprint that is ideal for space-constrained designs.

Functional Features

- Integrated Power MOSFETs: The A5973ADTR includes integrated high-side and low-side MOSFETs that reduce external component count and improve thermal performance.

- Current Mode Control: This feature allows for fast transient response and provides inherent overcurrent protection, ensuring reliable operation under varying load conditions.

- Soft Start Functionality: The soft-start feature minimizes inrush current during startup, protecting both the regulator and the load from sudden surges.

- Thermal Protection: The device includes thermal shutdown capabilities that automatically turn off the regulator if it exceeds safe operating temperatures, preventing damage due to overheating.

- Overvoltage Protection (OVP): OVP ensures that the output voltage does not exceed predefined limits, safeguarding connected components from potential damage.

- Under-voltage Lockout (UVLO): This feature disables the regulator when input voltage falls below a certain threshold, preventing erratic behavior during brownout conditions.

Applications

The A5973ADTR is suitable for a wide range of applications including:

1. Consumer Electronics: Powering devices such as smartphones, tablets, and other portable electronics.
2. Industrial Equipment: Providing regulated power to sensors, controllers, and actuators in industrial automation systems.
3. Telecommunications: Used in base stations and networking equipment where efficient power conversion is critical.
4. Automotive Applications: Suitable for powering electronic control units (ECUs) within vehicles due to its robust design and wide input voltage range.

Conclusion

The STMicroelectronics A5973ADTR stands out as a reliable and efficient solution for step-down voltage regulation across various applications. Its combination of high performance specifications, integrated features, and compact packaging makes it an attractive choice for engineers looking to enhance their designs with effective power management solutions. Whether used in consumer electronics or industrial applications, the A5973ADTR delivers stability and efficiency that meet modern demands.
A5973ADTR Compare Parts
  • A5973ADTR vs A5975D
  • A5973ADTR vs A5975ADTR
  • A5973ADTR vs A5975AD
  • A5973ADTR vs A5974DTR
  • A5973ADTR vs A5974D
  • A5973ADTR vs A5974ADTR
  • A5973ADTR vs A5974AD
  • A5973ADTR vs A5973D013TR
  • A5973ADTR vs A5973D
  • A5973ADTR vs A5973AD
  • A5973ADTR vs A5972D013TR
  • A5973ADTR vs A5972D
  • A5973ADTR vs A5970D013TR
  • A5973ADTR vs A5970D
  • A5973ADTR vs A5970ADTR
  • A5973ADTR vs A5970AD
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay