☰
A5970D
A5970D
Obsolete
Description:  IC REG BUCK ADJUSTABLE 1A 8SO
Manufacturer:  STMicroelectronics
Datasheet:   A5970D Datasheet
History Price: Obsolete
In Stock: 18995
A5970D Specification
Specification
Part No
A5970D
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1.235V
Voltage - Output (Max)
36V
Current - Output
1A
Frequency - Switching
250kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
A5970D PDF Datasheet
A5970D Related Parts
A5970AD
A5970AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970ADTR
A5970ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970D013TR
A5970D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5972D
A5972D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
A5972D013TR
A5972D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
A5973AD
A5973AD
STMicroelectronics
IC REG BUCK ADJ 1.5A 8HSOP
A5973ADTR
A5973ADTR
STMicroelectronics
IC REG BUCK ADJ 1.5A 8HSOP
A5973D
A5973D
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5973D013TR
A5973D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974AD
A5974AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974ADTR
A5974ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974D
A5974D
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
A5970D Compare Parts
  • A5970D vs A5975D
  • A5970D vs A5975ADTR
  • A5970D vs A5975AD
  • A5970D vs A5974DTR
  • A5970D vs A5974D
  • A5970D vs A5974ADTR
  • A5970D vs A5974AD
  • A5970D vs A5973D013TR
  • A5970D vs A5973D
  • A5970D vs A5973ADTR
  • A5970D vs A5973AD
  • A5970D vs A5972D013TR
  • A5970D vs A5972D
  • A5970D vs A5970D013TR
  • A5970D vs A5970ADTR
  • A5970D vs A5970AD
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay