☰
A5970AD
A5970AD
Obsolete
Description:  IC REG BUCK ADJUSTABLE 1A 8SO
Manufacturer:  STMicroelectronics
Datasheet:   A5970AD Datasheet
History Price: Obsolete
In Stock: 29870
A5970AD Specification
Specification
Part No
A5970AD
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1.235V
Voltage - Output (Max)
36V
Current - Output
1A
Frequency - Switching
500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
A5970AD PDF Datasheet
A5970AD Related Parts
A5970ADTR
A5970ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970D
A5970D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970D013TR
A5970D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5972D
A5972D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
A5972D013TR
A5972D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
A5973AD
A5973AD
STMicroelectronics
IC REG BUCK ADJ 1.5A 8HSOP
A5973ADTR
A5973ADTR
STMicroelectronics
IC REG BUCK ADJ 1.5A 8HSOP
A5973D
A5973D
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5973D013TR
A5973D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974AD
A5974AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974ADTR
A5974ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974D
A5974D
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
A5970AD Description

The STMicroelectronics A5970AD is a high-performance, low-dropout (LDO) linear voltage regulator designed for use in a wide range of applications that require stable and regulated power supply. This device is specifically designed to provide a regulated output voltage in situations where input voltage is close to the desired output, making it ideal for low-voltage, battery-operated, or energy-sensitive systems. The A5970AD offers efficient power management in systems requiring low noise and high output current, making it suitable for a variety of consumer, industrial, and automotive applications.

## Key Features

* Low Dropout Voltage: The A5970AD provides a low dropout voltage, ensuring efficient voltage regulation even when the input voltage is only slightly higher than the output. This is particularly beneficial for systems that need to maximize battery life or minimize power loss.

* Wide Input Voltage Range: The device supports a broad input voltage range, typically from 4 V to 40 V, providing flexibility for use in various systems with different power supply requirements.

* High Output Current: The A5970AD is capable of supplying up to 1 A of output current, making it suitable for powering mid to high-power devices in consumer electronics, industrial controllers, and automotive systems.

* Low Quiescent Current: The device operates with a low quiescent current (around 40 µA), which helps to minimize power consumption, making it suitable for energy-efficient applications, especially in battery-powered devices.

* Thermal and Overcurrent Protection: The A5970AD includes built-in thermal shutdown and current limiting protection, ensuring the device operates safely under extreme conditions by preventing damage due to excessive temperature or overcurrent situations.

* High Ripple Rejection: The regulator provides high ripple rejection, ensuring stable and noise-free power, which is important for sensitive analog and digital circuits that require clean power to function correctly.

## Electrical Specifications

* Input Voltage Range: 4 V to 40 V, providing versatility for integration into systems with varying input voltage sources.

* Output Voltage: Available in fixed voltages of 5 V, 9 V, and 12 V, with output tolerance typically within ±2%, ensuring a stable and accurate voltage supply.

* Dropout Voltage: Typically 0.3 V at 1 A output current, ensuring efficient operation even under low-voltage conditions.

* Output Current: The A5970AD can deliver up to 1 A of continuous output current, providing sufficient power for most medium-power applications.

* Quiescent Current: Approximately 40 µA, making it ideal for low-power applications where minimal energy consumption is required when the regulator is in standby mode.

* Ripple Rejection: The device offers excellent ripple rejection of up to 60 dB at 100 Hz, which is crucial for sensitive analog or RF circuits that are affected by noise and voltage fluctuations.

* Temperature Range: Operating temperature range of -40°C to +125°C, ensuring reliable operation in harsh environments and a wide variety of applications, from automotive to industrial and consumer electronics.

## Thermal and Protection Features

* Thermal Shutdown: The A5970AD includes thermal protection to prevent overheating during operation. If the device’s junction temperature exceeds safe limits, the regulator will shut down to prevent damage, automatically restarting when the temperature returns to normal.

* Current Limiting: The device integrates current limiting circuitry, which prevents excessive current flow and protects both the regulator and the powered system from damage in the event of a short circuit or overload condition.

* Short Circuit Protection: The A5970AD includes short circuit protection to safeguard the regulator from damage caused by a direct short between the output and ground.

* Overvoltage Protection: The device can tolerate transient overvoltage conditions, ensuring that the circuit remains protected even during power spikes or surges.

## Applications

* Consumer Electronics: The A5970AD is ideal for use in power management circuits within consumer electronics such as mobile phones, tablets, and personal devices, where a reliable, noise-free power supply is needed for sensitive circuits.

* Automotive: The device is suitable for automotive applications, providing stable power regulation in vehicle electronics, including infotainment systems, sensors, lighting, and control modules. Its ability to operate over a wide voltage range and withstand harsh environmental conditions makes it ideal for automotive systems.

* Industrial Equipment: In industrial systems, the A5970AD can power a variety of control systems, sensors, and actuators, offering stable voltage regulation even in high-power and demanding industrial environments.

* Battery-Powered Systems: The device is well-suited for battery-operated devices, such as portable medical equipment and handheld tools, where low dropout voltage and energy efficiency are essential for maximizing battery life.

* Telecommunications: The regulator is also used in telecommunications equipment, including base stations and networking devices, where it provides stable and low-noise power to communication circuits and transceivers.

## Package and Form Factor

* Package Type: The A5970AD is available in an TO-220 package, providing robust thermal performance and a low-resistance path for heat dissipation.

* Package Dimensions: The TO-220 package is designed for high-power applications and allows the device to be easily integrated into larger systems without requiring excessive board space.

* Thermal Resistance: The device offers a low thermal resistance, ensuring that it can dissipate heat efficiently and maintain stable performance under higher current conditions.

## Environmental and Reliability Specifications

* Operating Temperature: -40°C to +125°C, ensuring reliable performance in a wide variety of environmental conditions, including extreme temperatures encountered in automotive or industrial settings.

* Storage Temperature: -65°C to +150°C, allowing the A5970AD to be stored and used in harsh environments without risk of damage or degradation.

* Moisture Sensitivity Level (MSL): The A5970AD is rated for MSL Level 1, indicating that it is robust enough to be handled without special precautions during manufacturing.

## Conclusion

The STMicroelectronics A5970AD is a versatile, high-performance linear voltage regulator that provides reliable power regulation in a wide range of applications. Its low dropout voltage, high output current capability, and excellent ripple rejection make it ideal for powering sensitive electronics in automotive, industrial, and consumer devices. Built-in thermal, current, and short-circuit protections ensure robust and safe operation, while its low quiescent current ensures energy efficiency, making it an excellent choice for modern electronic systems that require both power and reliability.
A5970AD Compare Parts
  • A5970AD vs A5975D
  • A5970AD vs A5975ADTR
  • A5970AD vs A5975AD
  • A5970AD vs A5974DTR
  • A5970AD vs A5974D
  • A5970AD vs A5974ADTR
  • A5970AD vs A5974AD
  • A5970AD vs A5973D013TR
  • A5970AD vs A5973D
  • A5970AD vs A5973ADTR
  • A5970AD vs A5973AD
  • A5970AD vs A5972D013TR
  • A5970AD vs A5972D
  • A5970AD vs A5970D013TR
  • A5970AD vs A5970D
  • A5970AD vs A5970ADTR
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend