Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Rohm Semiconductor BM1P068FJ-E2
BM1P068FJ-E2
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8SOPJ
Manufacturer:
Rohm Semiconductor
Datasheet:
BM1P068FJ-E2 Datasheet
History Price: $1.48000
In Stock: 49400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BM1P068FJ-E2 vs BM1P101FJ-E2
Part No
BM1P068FJ-E2
BM1P101FJ-E2
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Isolation
Either
Either
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Flyback
Flyback
Voltage - Start Up
13.5 V
13.5 V
Voltage - Supply (Vcc/Vdd)
8.9V ~ 26V
8.9V ~ 26V
Duty Cycle
75%
75%
Frequency - Switching
65kHz
100kHz
Power (Watts)
-
-
Fault Protection
Current Limiting, Over Voltage
Current Limiting, Over Voltage
Control Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP-J
8-SOP-J
Mounting Type
Surface Mount
Surface Mount