BH6526FV-E2
BH6526FV-E2
Obsolete
Description:  IC MOTOR DRVR 3.5V-5.5V 16SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BH6526FV-E2 Datasheet
History Price: Obsolete
In Stock: 26600
BH6526FV-E2 Specification
Specification
Part No
BH6526FV-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
Power MOSFET
Step Resolution
-
Applications
Media Player
Current - Output
800mA
Voltage - Supply
3.5V ~ 5.5V
Voltage - Load
5.2V ~ 11.5V
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-B
BH6526FV-E2 Related Parts
BH6578FVM-TR
BH6578FVM-TR
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-5.5V 8MSOP
BH67172NUX-GE2
BH67172NUX-GE2
Rohm Semiconductor
IC FAN MOTOR DVR 3PH 10VSON
BH6717NUV-E2
BH6717NUV-E2
Rohm Semiconductor
IC MOTOR DRIVER 1.8V-5.5V 10VSON
BH6766FVM-GTR
BH6766FVM-GTR
Rohm Semiconductor
IC MOTOR DRIVER 2V-6V 8MSOP
BH6766FVM-TR
BH6766FVM-TR
Rohm Semiconductor
IC MOTOR DRIVER 2V-6V 8MSOP
BH6789FVM-GTR
BH6789FVM-GTR
Rohm Semiconductor
IC MOTOR DRIVER 2V-6V 8MSOP
BH6789FVM-TR
BH6789FVM-TR
Rohm Semiconductor
IC MOTOR DRIVER 2V-6V 8MSOP
BH6799FVM-GTR
BH6799FVM-GTR
Rohm Semiconductor
IC MOTOR DRIVER 2V-6V 8MSOP
BH6799FVM-TR
BH6799FVM-TR
Rohm Semiconductor
IC MOTOR DRIVER 2V-6V 8MSOP
BH6565FV-E2
BH6565FV-E2
Rohm Semiconductor
IC PWM DRIVER FOR CD
BH6526FV-E2 Compare Parts
  • BH6526FV-E2 vs BH6799FVM-GTR
  • BH6526FV-E2 vs BH6789FVM-TR
  • BH6526FV-E2 vs BH6789FVM-GTR
  • BH6526FV-E2 vs BH6766FVM-TR
  • BH6526FV-E2 vs BH6766FVM-GTR
  • BH6526FV-E2 vs BH6717NUV-E2
  • BH6526FV-E2 vs BH67172NUX-GE2
  • BH6526FV-E2 vs BH6578FVM-TR
  • BH6526FV-E2 vs BH6565FV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.