BH6565FV-E2
BH6565FV-E2
Obsolete
Description:  IC PWM DRIVER FOR CD
Manufacturer:  Rohm Semiconductor
Datasheet:   BH6565FV-E2 Datasheet
History Price: Obsolete
In Stock: 7700
BH6565FV-E2 Specification
Specification
Part No
BH6565FV-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
-
Function
-
Output Configuration
-
Interface
-
Technology
-
Step Resolution
-
Applications
-
Current - Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BH6565FV-E2 Related Parts
BH6526FV-E2
BH6526FV-E2
Rohm Semiconductor
IC MOTOR DRVR 3.5V-5.5V 16SSOPB
BH6578FVM-TR
BH6578FVM-TR
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-5.5V 8MSOP
BH67172NUX-GE2
BH67172NUX-GE2
Rohm Semiconductor
IC FAN MOTOR DVR 3PH 10VSON
BH6717NUV-E2
BH6717NUV-E2
Rohm Semiconductor
IC MOTOR DRIVER 1.8V-5.5V 10VSON
BH6766FVM-GTR
BH6766FVM-GTR
Rohm Semiconductor
IC MOTOR DRIVER 2V-6V 8MSOP
BH6766FVM-TR
BH6766FVM-TR
Rohm Semiconductor
IC MOTOR DRIVER 2V-6V 8MSOP
BH6789FVM-GTR
BH6789FVM-GTR
Rohm Semiconductor
IC MOTOR DRIVER 2V-6V 8MSOP
BH6789FVM-TR
BH6789FVM-TR
Rohm Semiconductor
IC MOTOR DRIVER 2V-6V 8MSOP
BH6799FVM-GTR
BH6799FVM-GTR
Rohm Semiconductor
IC MOTOR DRIVER 2V-6V 8MSOP
BH6799FVM-TR
BH6799FVM-TR
Rohm Semiconductor
IC MOTOR DRIVER 2V-6V 8MSOP
BH6565FV-E2 Compare Parts
  • BH6565FV-E2 vs BH6799FVM-GTR
  • BH6565FV-E2 vs BH6789FVM-TR
  • BH6565FV-E2 vs BH6789FVM-GTR
  • BH6565FV-E2 vs BH6766FVM-TR
  • BH6565FV-E2 vs BH6766FVM-GTR
  • BH6565FV-E2 vs BH6717NUV-E2
  • BH6565FV-E2 vs BH67172NUX-GE2
  • BH6565FV-E2 vs BH6578FVM-TR
  • BH6565FV-E2 vs BH6526FV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund