BH6526FV-E2
BH6526FV-E2
Obsolete
Description:  IC MOTOR DRVR 3.5V-5.5V 16SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BH6526FV-E2 Datasheet
History Price: Obsolete
In Stock: 26600
BH6526FV-E2 vs BH6565FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (4)
-
Interface
Parallel
-
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
Media Player
-
Current - Output
800mA
-
Voltage - Supply
3.5V ~ 5.5V
-
Voltage - Load
5.2V ~ 11.5V
-
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-LSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
16-SSOP-B
-