Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BH6717NUV-E2
BH6717NUV-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 1.8V-5.5V 10VSON
Manufacturer:
Rohm Semiconductor
Datasheet:
BH6717NUV-E2 Datasheet
History Price: Obsolete
In Stock: 1000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BH6717NUV-E2 Specification
Specification
Part No
BH6717NUV-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Interface
PWM
Technology
Power MOSFET
Step Resolution
-
Applications
Fan Motor Driver
Current - Output
700mA
Voltage - Supply
1.8V ~ 5.5V
Voltage - Load
-
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
VSON010V3030
BH6717NUV-E2 PDF Datasheet
BH6717NUV-E2 Datasheet
Click and Download: BH6717NUV-E2 Datasheet
BH6717NUV-E2 Related Parts
BH6526FV-E2
Rohm Semiconductor
IC MOTOR DRVR 3.5V-5.5V 16SSOPB
BH6578FVM-TR
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-5.5V 8MSOP
BH67172NUX-GE2
Rohm Semiconductor
IC FAN MOTOR DVR 3PH 10VSON
BH6766FVM-GTR
Rohm Semiconductor
IC MOTOR DRIVER 2V-6V 8MSOP
BH6766FVM-TR
Rohm Semiconductor
IC MOTOR DRIVER 2V-6V 8MSOP
BH6789FVM-GTR
Rohm Semiconductor
IC MOTOR DRIVER 2V-6V 8MSOP
BH6789FVM-TR
Rohm Semiconductor
IC MOTOR DRIVER 2V-6V 8MSOP
BH6799FVM-GTR
Rohm Semiconductor
IC MOTOR DRIVER 2V-6V 8MSOP
BH6799FVM-TR
Rohm Semiconductor
IC MOTOR DRIVER 2V-6V 8MSOP
BH6565FV-E2
Rohm Semiconductor
IC PWM DRIVER FOR CD
BH6717NUV-E2 Compare Parts
BH6717NUV-E2 vs BH6799FVM-GTR
BH6717NUV-E2 vs BH6789FVM-TR
BH6717NUV-E2 vs BH6789FVM-GTR
BH6717NUV-E2 vs BH6766FVM-TR
BH6717NUV-E2 vs BH6766FVM-GTR
BH6717NUV-E2 vs BH67172NUX-GE2
BH6717NUV-E2 vs BH6578FVM-TR
BH6717NUV-E2 vs BH6526FV-E2
BH6717NUV-E2 vs BH6565FV-E2
Customer Reviews
4.95 out of 5.00 stars from 66 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.