Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BH6526FV-E2
BH6526FV-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRVR 3.5V-5.5V 16SSOPB
Manufacturer:
Rohm Semiconductor
Datasheet:
BH6526FV-E2 Datasheet
History Price: Obsolete
In Stock: 26600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BH6526FV-E2 vs BH6766FVM-TR
Part No
BH6526FV-E2
BH6766FVM-TR
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Parallel
-
Technology
Power MOSFET
Bi-CMOS
Step Resolution
-
-
Applications
Media Player
Fan Motor Driver
Current - Output
800mA
630mA
Voltage - Supply
3.5V ~ 5.5V
2V ~ 6V
Voltage - Load
5.2V ~ 11.5V
-
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
16-SSOP-B
8-MSOP