BH6526FV-E2
BH6526FV-E2
Obsolete
Description:  IC MOTOR DRVR 3.5V-5.5V 16SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BH6526FV-E2 Datasheet
History Price: Obsolete
In Stock: 26600
BH6526FV-E2 vs BH6789FVM-GTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Parallel
On/Off
Technology
Power MOSFET
Bi-CMOS
Step Resolution
-
-
Applications
Media Player
Fan Motor Driver
Current - Output
800mA
1A
Voltage - Supply
3.5V ~ 5.5V
2V ~ 6V
Voltage - Load
5.2V ~ 11.5V
2V ~ 6V
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
16-SSOP-B
8-MSOP