☰
BD3825FS-E2
BD3825FS-E2
Obsolete
Description:  IC AUDIO SWITCH 24SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3825FS-E2 Datasheet
History Price: Obsolete
In Stock: 47015
BD3825FS-E2 Specification
Specification
Part No
BD3825FS-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Switch
Applications
Consumer Audio
Number of Channels
2
Interface
I2C
Voltage - Supply
11.5V ~ 12.5V, ?.5V ~ 5.5V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
Specifications
2 x 8:2, 2 x 6:2
Mounting Type
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
24-SSOP-A
BD3825FS-E2 PDF Datasheet
BD3825FS-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD3825FS-E2 Description
Overview of Rohm Semiconductor BD3825FS-E2

The Rohm Semiconductor BD3825FS-E2 is a highly integrated power management IC designed for use in various applications, particularly in portable devices and consumer electronics. This device is known for its efficiency, compact design, and versatility, making it suitable for a wide range of power management tasks.

Key Features

- High Efficiency: The BD3825FS-E2 is designed to achieve high efficiency levels, which helps to minimize power loss and extend battery life in portable applications.
- Multiple Output Channels: This power management IC features multiple output channels, allowing it to supply power to various components within a system, such as microcontrollers, sensors, and communication modules.
- Low Quiescent Current: The device has a low quiescent current, which is essential for battery-operated devices, ensuring minimal power consumption during idle states.
- Integrated Protection Features: The BD3825FS-E2 includes built-in protection features such as overcurrent protection, thermal shutdown, and short-circuit protection, enhancing the reliability and safety of the system.
- Compact Package: The IC is housed in a compact HTSOP-J8 package, which facilitates easy integration into space-constrained designs.

Specifications

| Specification | Value |
|------------------------------|--------------------------------|
| Input Voltage Range | 2.5V to 5.5V |
| Output Voltage | Adjustable (typically 3.3V) |
| Output Current | Up to 1A |
| Efficiency | Up to 90% |
| Quiescent Current | 10 µA (typical) |
| Operating Temperature Range | -40°C to +85°C |
| Package Type | HTSOP-J8 |
| Protection Features | Overcurrent, Thermal Shutdown, Short-Circuit |

Applications

The BD3825FS-E2 is suitable for a variety of applications, including:

- Portable Electronics: Ideal for smartphones, tablets, and wearable devices where efficient power management is critical.
- Consumer Appliances: Used in home appliances and consumer electronics that require reliable power supply and management.
- IoT Devices: Suitable for Internet of Things applications where low power consumption and efficient energy management are essential.
- Industrial Equipment: Employed in industrial automation systems and control devices that require stable and efficient power management.

Thermal Performance

The BD3825FS-E2 is designed to operate efficiently across a wide temperature range, from -40°C to +85°C. This ensures reliable performance in various environmental conditions. The HTSOP-J8 package provides good thermal performance, allowing for effective heat dissipation during operation.

Conclusion

The Rohm Semiconductor BD3825FS-E2 is a versatile and efficient power management IC that meets the demands of modern electronic applications. With its high efficiency, multiple output channels, and integrated protection features, it is an excellent choice for designers looking to optimize power management in their systems. Its compact design and reliability make it suitable for a wide range of applications, ensuring stable performance in various environments.
BD3825FS-E2 Compare Parts
  • BD3825FS-E2 vs BD3884FS-E2
  • BD3825FS-E2 vs BD3883FS-E2
  • BD3825FS-E2 vs BD3882FV-E2
  • BD3825FS-E2 vs BD3881FV-E2
  • BD3825FS-E2 vs BD3873FS-E2
  • BD3825FS-E2 vs BD3872FS-E2
  • BD3825FS-E2 vs BD3871FS-E2
  • BD3825FS-E2 vs BD3870FS-E2
  • BD3825FS-E2 vs BD3869AF-E2
  • BD3825FS-E2 vs BD3861FS-E2
  • BD3825FS-E2 vs BD3861FS
  • BD3825FS-E2 vs BD3826FS-E2
  • BD3825FS-E2 vs BD3824FS-E2
  • BD3825FS-E2 vs BD3823FV-E2
  • BD3825FS-E2 vs BD3822FS-E2
  • BD3825FS-E2 vs BD3818KS
  • BD3825FS-E2 vs BD3817KS
  • BD3825FS-E2 vs BD3816K1
  • BD3825FS-E2 vs BD3814FV-E2
  • BD3825FS-E2 vs BD3813KS-E2
  • BD3825FS-E2 vs BD3812F-E2
  • BD3825FS-E2 vs BD3811K1
  • BD3825FS-E2 vs BD3805F-E2
  • BD3825FS-E2 vs BD37544FS-E2
  • BD3825FS-E2 vs BD37543FS-E2
  • BD3825FS-E2 vs BD37542FS-E2
  • BD3825FS-E2 vs BD37541FS-E2
  • BD3825FS-E2 vs BD37534FV-E2
  • BD3825FS-E2 vs BD37533FV-E2
  • BD3825FS-E2 vs BD37532FV-E2
  • BD3825FS-E2 vs BD37531FV-E2
  • BD3825FS-E2 vs BD37524FS-E2
  • BD3825FS-E2 vs BD37523FS-E2
  • BD3825FS-E2 vs BD37522FS-E2
  • BD3825FS-E2 vs BD37521FS-E2
  • BD3825FS-E2 vs BD37515FS-E2
  • BD3825FS-E2 vs BD37514FS-E2
  • BD3825FS-E2 vs BD37513FS-E2
  • BD3825FS-E2 vs BD37512FS-E2
  • BD3825FS-E2 vs BD37511FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!