☰
BD3814FV-E2
BD3814FV-E2
Active
Description:  IC AUDIO SIGNAL PROCESSR 40SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3814FV-E2 Datasheet
History Price: $4.96800
In Stock: 11270
BD3814FV-E2 Specification
Specification
Part No
BD3814FV-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Consumer Audio
Number of Channels
6
Interface
Serial
Voltage - Supply
5V ~ 7.3V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Specifications
132dB
Mounting Type
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
Supplier Device Package
40-SSOP-B
BD3814FV-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD3814FV-E2 Description
Overview of Rohm Semiconductor BD3814FV-E2

The Rohm Semiconductor BD3814FV-E2 is a highly integrated audio signal processor designed for various audio applications, including home theater systems, televisions, and portable audio devices. This device is known for its advanced features, including digital signal processing (DSP), high-quality audio output, and low power consumption. The BD3814FV-E2 is particularly valued for its ability to enhance audio performance while providing flexibility in design.

Key Features

- Integrated DSP: The BD3814FV-E2 includes a built-in digital signal processor that allows for advanced audio processing capabilities, such as equalization, dynamic range control, and sound field simulation. This feature enhances the overall audio experience by providing users with customizable sound profiles.
- High-Quality Audio Output: The device supports high-resolution audio formats, ensuring that the output quality meets the demands of audiophiles and professional audio applications. It is designed to minimize distortion and noise, providing clear and accurate sound reproduction.
- Low Power Consumption: The BD3814FV-E2 is optimized for low power operation, making it suitable for battery-powered devices and energy-efficient applications. This characteristic is essential for portable audio devices where battery life is a critical factor.
- Flexible Interface Options: The device supports various audio input formats, including I2S and PCM, allowing for easy integration with different audio sources and systems. This flexibility makes it suitable for a wide range of applications.
- Compact Package: The BD3814FV-E2 is available in a compact LQFP package, which facilitates easy integration into space-constrained designs while maintaining high performance.

Specifications

- Supply Voltage (V_CC): 3.3V to 5.5V
- Audio Sampling Rate: Up to 192 kHz
- Audio Bit Depth: 16-bit to 24-bit
- Total Harmonic Distortion (THD): < 0.01% (typical)
- Signal-to-Noise Ratio (SNR): 100 dB (typical)
- Output Power: 1.5W (typical) into 8Ω load
- Operating Temperature Range: -40°C to +85°C
- Package Type: LQFP-48 (Low-Profile Quad Flat Package)

Applications

The BD3814FV-E2 is suitable for a variety of applications, including:

- Home Audio Systems: Used in home theater systems and soundbars to enhance audio quality and provide immersive sound experiences.
- Televisions: Integrated into modern TVs to improve audio output and provide advanced sound processing features.
- Portable Audio Devices: Ideal for use in portable speakers and headphones, where low power consumption and high audio quality are essential.
- Automotive Audio Systems: Employed in car audio systems to deliver high-quality sound and customizable audio settings.

Conclusion

The Rohm Semiconductor BD3814FV-E2 is a versatile and efficient audio signal processor that meets the demands of modern audio applications. With its integrated DSP capabilities, high-quality audio output, and low power consumption, it provides engineers with the tools needed to develop advanced audio systems. Its flexibility across various applications, from home audio to portable devices, makes it a valuable component in the design of high-performance audio solutions.
BD3814FV-E2 Compare Parts
  • BD3814FV-E2 vs BD3884FS-E2
  • BD3814FV-E2 vs BD3883FS-E2
  • BD3814FV-E2 vs BD3882FV-E2
  • BD3814FV-E2 vs BD3881FV-E2
  • BD3814FV-E2 vs BD3873FS-E2
  • BD3814FV-E2 vs BD3872FS-E2
  • BD3814FV-E2 vs BD3871FS-E2
  • BD3814FV-E2 vs BD3870FS-E2
  • BD3814FV-E2 vs BD3869AF-E2
  • BD3814FV-E2 vs BD3861FS-E2
  • BD3814FV-E2 vs BD3861FS
  • BD3814FV-E2 vs BD3826FS-E2
  • BD3814FV-E2 vs BD3825FS-E2
  • BD3814FV-E2 vs BD3824FS-E2
  • BD3814FV-E2 vs BD3823FV-E2
  • BD3814FV-E2 vs BD3822FS-E2
  • BD3814FV-E2 vs BD3818KS
  • BD3814FV-E2 vs BD3817KS
  • BD3814FV-E2 vs BD3816K1
  • BD3814FV-E2 vs BD3813KS-E2
  • BD3814FV-E2 vs BD3812F-E2
  • BD3814FV-E2 vs BD3811K1
  • BD3814FV-E2 vs BD3805F-E2
  • BD3814FV-E2 vs BD37544FS-E2
  • BD3814FV-E2 vs BD37543FS-E2
  • BD3814FV-E2 vs BD37542FS-E2
  • BD3814FV-E2 vs BD37541FS-E2
  • BD3814FV-E2 vs BD37534FV-E2
  • BD3814FV-E2 vs BD37533FV-E2
  • BD3814FV-E2 vs BD37532FV-E2
  • BD3814FV-E2 vs BD37531FV-E2
  • BD3814FV-E2 vs BD37524FS-E2
  • BD3814FV-E2 vs BD37523FS-E2
  • BD3814FV-E2 vs BD37522FS-E2
  • BD3814FV-E2 vs BD37521FS-E2
  • BD3814FV-E2 vs BD37515FS-E2
  • BD3814FV-E2 vs BD37514FS-E2
  • BD3814FV-E2 vs BD37513FS-E2
  • BD3814FV-E2 vs BD37512FS-E2
  • BD3814FV-E2 vs BD37511FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!