Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3811K1
BD3811K1
Obsolete
Audio Special Purpose
Description:
IC AUDIO TONE PROCESSOR 80QFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3811K1 Datasheet
History Price: Obsolete
In Stock: 34600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD3811K1 Specification
Specification
Part No
BD3811K1
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Tone Processor
Applications
Consumer Audio
Number of Channels
6
Interface
Serial
Voltage - Supply
5V ~ 7.3V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
80-BQFP
Supplier Device Package
80-QFP (20x14)
BD3811K1 PDF Datasheet
BD3811K1 Datasheet
Click and Download: BD3811K1 Datasheet
BD3811K1 Related Parts
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD3811K1 Compare Parts
BD3811K1 vs BD3884FS-E2
BD3811K1 vs BD3883FS-E2
BD3811K1 vs BD3882FV-E2
BD3811K1 vs BD3881FV-E2
BD3811K1 vs BD3873FS-E2
BD3811K1 vs BD3872FS-E2
BD3811K1 vs BD3871FS-E2
BD3811K1 vs BD3870FS-E2
BD3811K1 vs BD3869AF-E2
BD3811K1 vs BD3861FS-E2
BD3811K1 vs BD3861FS
BD3811K1 vs BD3826FS-E2
BD3811K1 vs BD3825FS-E2
BD3811K1 vs BD3824FS-E2
BD3811K1 vs BD3823FV-E2
BD3811K1 vs BD3822FS-E2
BD3811K1 vs BD3818KS
BD3811K1 vs BD3817KS
BD3811K1 vs BD3816K1
BD3811K1 vs BD3814FV-E2
BD3811K1 vs BD3813KS-E2
BD3811K1 vs BD3812F-E2
BD3811K1 vs BD3805F-E2
BD3811K1 vs BD37544FS-E2
BD3811K1 vs BD37543FS-E2
BD3811K1 vs BD37542FS-E2
BD3811K1 vs BD37541FS-E2
BD3811K1 vs BD37534FV-E2
BD3811K1 vs BD37533FV-E2
BD3811K1 vs BD37532FV-E2
BD3811K1 vs BD37531FV-E2
BD3811K1 vs BD37524FS-E2
BD3811K1 vs BD37523FS-E2
BD3811K1 vs BD37522FS-E2
BD3811K1 vs BD37521FS-E2
BD3811K1 vs BD37515FS-E2
BD3811K1 vs BD37514FS-E2
BD3811K1 vs BD37513FS-E2
BD3811K1 vs BD37512FS-E2
BD3811K1 vs BD37511FS-E2
Customer Reviews
4.95 out of 5.00 stars from 102 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.