☰
BD3808FS-E2
BD3808FS-E2
Obsolete
Description:  IC AUDIO PROCESSOR 22SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3808FS-E2 Datasheet
History Price: Obsolete
In Stock: 43040
BD3808FS-E2 Specification
Specification
Part No
BD3808FS-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BD3808FS-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD3808FS-E2 Description
The Rohm Semiconductor BD3808FS-E2 is a highly integrated audio power amplifier designed for various audio applications, particularly in consumer electronics such as televisions, soundbars, and portable audio devices. This device is part of Rohm%27s extensive lineup of audio solutions, offering high performance, efficiency, and versatility.

## Key Features

1. High Output Power: The BD3808FS-E2 is capable of delivering substantial output power, making it suitable for driving speakers in a variety of audio applications. It can provide a powerful audio experience without distortion.

2. Low Total Harmonic Distortion (THD): This amplifier is engineered to minimize distortion, ensuring that the audio output remains clear and true to the original sound source. This feature is crucial for high-fidelity audio reproduction.

3. Built-in Protection Circuits: The BD3808FS-E2 includes several protection features, such as overcurrent protection, thermal shutdown, and short-circuit protection. These features enhance the reliability and longevity of the device, preventing damage under adverse conditions.

4. Wide Supply Voltage Range: The amplifier operates over a wide supply voltage range, allowing it to be used in various applications with different power supply configurations.

5. Compact Package: The device is available in a compact surface-mount package, making it easy to integrate into modern electronic designs where space is at a premium.

6. Low Noise Operation: The BD3808FS-E2 is designed to operate with low noise levels, which is essential for maintaining audio clarity and quality, especially in sensitive audio applications.

## Specifications

- Output Power:
- 2 x 20 W (at 4 Ω load, THD = 1%)
- 2 x 10 W (at 8 Ω load, THD = 1%)

- Total Harmonic Distortion (THD):
- Typically less than 0.1% at rated output power

- Supply Voltage Range:
- 10 V to 30 V

- Quiescent Current:
- Approximately 30 mA

- Frequency Response:
- 20 Hz to 20 kHz (±1 dB)

- Input Impedance:
- 10 kΩ

- Protection Features:
- Overcurrent protection
- Thermal shutdown
- Short-circuit protection

- Package Type:
- HTSOP-J8 (8-pin surface mount)

- Operating Temperature Range:
- -40°C to +85°C

## Applications

The Rohm BD3808FS-E2 is suitable for a wide range of applications, including:

- Televisions: Used in TV audio amplifiers to enhance sound quality and provide a better viewing experience.

- Soundbars: Ideal for soundbar systems, delivering powerful audio output for an immersive home theater experience.

- Portable Audio Devices: Can be integrated into portable speakers and audio systems, providing high-quality sound in a compact form factor.

- Car Audio Systems: Suitable for automotive applications, enhancing the audio experience in vehicles.

## Conclusion

The Rohm Semiconductor BD3808FS-E2 is a versatile and efficient audio power amplifier that meets the demands of modern audio applications. With its impressive specifications, including high output power, low distortion, and built-in protection features, it is an excellent choice for engineers and designers looking to enhance audio performance in consumer electronics. Its compact design and wide supply voltage range further increase its applicability across various platforms, making it a reliable solution for high-quality audio amplification.
BD3808FS-E2 Compare Parts
  • BD3808FS-E2 vs BD3884FS-E2
  • BD3808FS-E2 vs BD3883FS-E2
  • BD3808FS-E2 vs BD3882FV-E2
  • BD3808FS-E2 vs BD3881FV-E2
  • BD3808FS-E2 vs BD3873FS-E2
  • BD3808FS-E2 vs BD3872FS-E2
  • BD3808FS-E2 vs BD3871FS-E2
  • BD3808FS-E2 vs BD3870FS-E2
  • BD3808FS-E2 vs BD3869AF-E2
  • BD3808FS-E2 vs BD3861FS-E2
  • BD3808FS-E2 vs BD3861FS
  • BD3808FS-E2 vs BD3826FS-E2
  • BD3808FS-E2 vs BD3825FS-E2
  • BD3808FS-E2 vs BD3824FS-E2
  • BD3808FS-E2 vs BD3823FV-E2
  • BD3808FS-E2 vs BD3822FS-E2
  • BD3808FS-E2 vs BD3818KS
  • BD3808FS-E2 vs BD3817KS
  • BD3808FS-E2 vs BD3816K1
  • BD3808FS-E2 vs BD3814FV-E2
  • BD3808FS-E2 vs BD3813KS-E2
  • BD3808FS-E2 vs BD3812F-E2
  • BD3808FS-E2 vs BD3811K1
  • BD3808FS-E2 vs BD3805F-E2
  • BD3808FS-E2 vs BD37544FS-E2
  • BD3808FS-E2 vs BD37543FS-E2
  • BD3808FS-E2 vs BD37542FS-E2
  • BD3808FS-E2 vs BD37541FS-E2
  • BD3808FS-E2 vs BD37534FV-E2
  • BD3808FS-E2 vs BD37533FV-E2
  • BD3808FS-E2 vs BD37532FV-E2
  • BD3808FS-E2 vs BD37531FV-E2
  • BD3808FS-E2 vs BD37524FS-E2
  • BD3808FS-E2 vs BD37523FS-E2
  • BD3808FS-E2 vs BD37522FS-E2
  • BD3808FS-E2 vs BD37521FS-E2
  • BD3808FS-E2 vs BD37515FS-E2
  • BD3808FS-E2 vs BD37514FS-E2
  • BD3808FS-E2 vs BD37513FS-E2
  • BD3808FS-E2 vs BD37512FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.