☰
BD3805F-E2
BD3805F-E2
Not For New Designs
Description:  IC AUDIO PROCESSOR 22SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3805F-E2 Datasheet
History Price: $4.92000
In Stock: 46690
BD3805F-E2 Specification
Specification
Part No
BD3805F-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BD3805F-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD3805F-E2 Description
Overview of Rohm Semiconductor BD3805F-E2

The Rohm Semiconductor BD3805F-E2 is a highly integrated power management IC designed primarily for use in battery-powered devices and portable electronics. This device is known for its efficiency, compact design, and versatility, making it suitable for a wide range of applications, including smartphones, tablets, and other consumer electronics.

Key Specifications

- Input Voltage Range: The BD3805F-E2 operates within an input voltage range of 2.5V to 5.5V, allowing it to be used with various battery types, including lithium-ion and lithium-polymer batteries.

- Output Voltage: The device provides a fixed output voltage of 3.3V, which is a common voltage level for powering digital circuits and microcontrollers.

- Output Current: The maximum output current is rated at 500 mA, making it suitable for powering a variety of peripherals and components in portable devices.

- Quiescent Current: The quiescent current is low, typically around 1 µA, which is essential for extending battery life in portable applications by minimizing power consumption during idle states.

- Efficiency: The BD3805F-E2 boasts high efficiency, typically exceeding 90% under load conditions. This efficiency helps reduce heat generation and prolongs battery life.

- Thermal Shutdown: The device includes built-in thermal shutdown protection, which prevents damage due to overheating by shutting down the output when the junction temperature exceeds a specified limit.

- Package Type: The BD3805F-E2 is available in a SOT-23-5 package, which is compact and suitable for space-constrained applications, allowing for easy integration into printed circuit boards (PCBs).

Features and Benefits

- Low Dropout Voltage: The low dropout voltage of approximately 0.2V at full load ensures that the device can maintain regulation even when the input voltage is close to the output voltage, which is particularly beneficial in battery-operated devices.

- Integrated Protection Features: In addition to thermal shutdown, the BD3805F-E2 includes overcurrent protection and short-circuit protection, enhancing the reliability and safety of the device in various applications.

- Compact Design: The small footprint of the SOT-23-5 package allows for easy integration into compact electronic designs, making it ideal for portable devices where space is at a premium.

- Versatile Applications: The BD3805F-E2 is suitable for a wide range of applications, including power supply circuits for microcontrollers, sensors, and other low-power devices.

Applications

The Rohm Semiconductor BD3805F-E2 is commonly used in various applications, including:

- Consumer Electronics: Employed in smartphones, tablets, and wearable devices to provide stable power to various components.
- Battery-Powered Devices: Ideal for portable electronics that require efficient power management to extend battery life.
- IoT Devices: Used in Internet of Things (IoT) applications where low power consumption and compact design are critical.
- Industrial Equipment: Integrated into industrial control systems and sensors that require reliable power management.

Conclusion

The Rohm Semiconductor BD3805F-E2 is a versatile and efficient power management IC that meets the demands of modern electronic applications. With its robust specifications, low power consumption, and compact design, it stands out as an excellent choice for engineers and designers looking to implement effective power solutions in their projects. Its combination of features and performance makes it a valuable component in the design of battery-powered and portable electronic systems.
BD3805F-E2 Compare Parts
  • BD3805F-E2 vs BD3884FS-E2
  • BD3805F-E2 vs BD3883FS-E2
  • BD3805F-E2 vs BD3882FV-E2
  • BD3805F-E2 vs BD3881FV-E2
  • BD3805F-E2 vs BD3873FS-E2
  • BD3805F-E2 vs BD3872FS-E2
  • BD3805F-E2 vs BD3871FS-E2
  • BD3805F-E2 vs BD3870FS-E2
  • BD3805F-E2 vs BD3869AF-E2
  • BD3805F-E2 vs BD3861FS-E2
  • BD3805F-E2 vs BD3861FS
  • BD3805F-E2 vs BD3826FS-E2
  • BD3805F-E2 vs BD3825FS-E2
  • BD3805F-E2 vs BD3824FS-E2
  • BD3805F-E2 vs BD3823FV-E2
  • BD3805F-E2 vs BD3822FS-E2
  • BD3805F-E2 vs BD3818KS
  • BD3805F-E2 vs BD3817KS
  • BD3805F-E2 vs BD3816K1
  • BD3805F-E2 vs BD3814FV-E2
  • BD3805F-E2 vs BD3813KS-E2
  • BD3805F-E2 vs BD3812F-E2
  • BD3805F-E2 vs BD3811K1
  • BD3805F-E2 vs BD37544FS-E2
  • BD3805F-E2 vs BD37543FS-E2
  • BD3805F-E2 vs BD37542FS-E2
  • BD3805F-E2 vs BD37541FS-E2
  • BD3805F-E2 vs BD37534FV-E2
  • BD3805F-E2 vs BD37533FV-E2
  • BD3805F-E2 vs BD37532FV-E2
  • BD3805F-E2 vs BD37531FV-E2
  • BD3805F-E2 vs BD37524FS-E2
  • BD3805F-E2 vs BD37523FS-E2
  • BD3805F-E2 vs BD37522FS-E2
  • BD3805F-E2 vs BD37521FS-E2
  • BD3805F-E2 vs BD37515FS-E2
  • BD3805F-E2 vs BD37514FS-E2
  • BD3805F-E2 vs BD37513FS-E2
  • BD3805F-E2 vs BD37512FS-E2
  • BD3805F-E2 vs BD37511FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!