☰
BD37543FS-E2
BD37543FS-E2
Active
Description:  IC AUDIO TONE PROCESSOR 32SSOPA
Manufacturer:  Rohm Semiconductor
History Price: $6.66000
In Stock: 16110
BD37543FS-E2 Specification
Specification
Part No
BD37543FS-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Tone Processor
Applications
Automotive Audio
Number of Channels
3
Interface
-
Voltage - Supply
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
32-SSOP-A
BD37543FS-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD37543FS-E2 Description
The Rohm Semiconductor BD37543FS-E2 is a high-performance, dual-channel NPN Darlington power transistor designed for switching and amplification in automotive, industrial, and general-purpose power applications. It is optimized for high-current, high-voltage operation with low saturation voltage, fast switching response, and thermal robustness. The device integrates dual NPN Darlington pairs in a single package, providing convenient and compact solutions for driving motors, relays, solenoids, lamps, and other medium-power loads.

## Key Features

The BD37543FS-E2 is rated for a maximum collector-emitter voltage (VCEO) of 80 V, enabling its use in automotive 12 V/24 V systems, industrial control circuits, and intermediate bus voltage applications. It delivers a continuous collector current (IC) up to 4 A per channel with pulsed peak current capability up to 8 A under short-duration switching conditions. The typical saturation voltage (VCE(sat)) is 1.6 V at IC = 4 A, ensuring efficient power delivery with minimal voltage drop and power dissipation. The device features high DC current gain (hFE) ranging from 1,000 to 10,000 depending on the collector current and temperature, providing sufficient amplification for logic- or microcontroller-driven switching. It also includes built-in base-emitter resistors for improved turn-off characteristics and simplified drive requirements, reducing the need for external components.

## Electrical Specifications

The BD37543FS-E2 operates with a collector-emitter voltage (VCEO) maximum of 80 V and a collector-base voltage (VCBO) of 100 V, supporting high-voltage load switching. The emitter-base voltage (VEBO) is rated at 5 V maximum, and the device maintains robust operation under ambient temperatures ranging from −40°C to +150°C. DC current gain (hFE) is typically 1,000 at IC = 2 A and VCE = 5 V, increasing at lower collector currents. Collector-emitter saturation voltage (VCE(sat)) is typically 1.6 V at IC = 4 A and IB = 10 mA. Input characteristics include base-emitter voltage (VBE(on)) of approximately 2.5 V at IC = 2 A, enabling direct interfacing with standard logic and driver circuits. Turn-on and turn-off times are in the microsecond range, typically 2 µs for rise time and 3 µs for fall time, supporting fast switching applications. The device exhibits low leakage current, typically 10 µA at VCE = 80 V, reducing standby power consumption.

## Package and Thermal Considerations

The BD37543FS-E2 is housed in a 5-pin power flat package (TO-220F compatible footprint) providing low thermal resistance and robust mechanical mounting for high-current operation. The thermal resistance junction-to-case (RθJC) is approximately 2°C/W, while junction-to-ambient (RθJA) is approximately 40°C/W with adequate PCB copper or heatsinking. Maximum junction temperature is rated at 150°C, and the device includes thermal protection in design guidelines to prevent exceeding safe operating conditions. The package supports efficient heat dissipation during continuous high-current operation, and the dual-channel configuration allows compact layout of two power outputs in a single footprint.

## Control and Operation

The BD37543FS-E2 operates as a current-controlled device, where a small base current drives a significantly larger collector current. The integrated base resistors improve turn-off speed, reducing storage time in inductive loads and enhancing switching efficiency. Each channel is independent, allowing separate control signals to drive different loads. The device is compatible with TTL and CMOS logic-level signals when used with proper base resistors, facilitating direct interface with microcontrollers, logic gates, or driver ICs. The dual-channel design reduces component count in systems requiring multiple medium-power outputs.

## Applications

The BD37543FS-E2 is widely used in automotive applications such as power window drivers, seat adjusters, windshield wipers, and lighting circuits. In industrial systems, it is used for relay and solenoid driving, motor control, and power amplification in instrumentation. Other general-purpose applications include high-current switch circuits, audio power amplification, and intermediate bus drivers for embedded systems. The dual-channel configuration simplifies designs where two independent loads must be driven with compact and thermally efficient components. The high voltage rating and robust thermal characteristics also make it suitable for harsh environment operation, including automotive under-hood and industrial factory settings.

## Performance Metrics

The BD37543FS-E2 delivers continuous collector currents of 4 A per channel with pulsed peaks up to 8 A, and VCE(sat) typically at 1.6 V for high efficiency. DC current gain is high, enabling low base drive currents and minimizing control power requirements. Switching times are in the microsecond range, supporting rapid load modulation and PWM control of inductive or resistive loads. Leakage currents are minimal, and thermal resistance is low, ensuring reliable operation under continuous load and elevated ambient temperatures. Built-in base-emitter resistors improve turn-off characteristics and reduce external circuitry complexity. The device demonstrates stable performance over a wide operating temperature range of −40°C to +150°C, meeting automotive and industrial requirements.

## Summary

The Rohm Semiconductor BD37543FS-E2 is a robust dual-channel NPN Darlington power transistor optimized for medium-current switching and amplification applications. Its high voltage rating, low saturation voltage, fast switching, and integrated base resistors enable efficient, reliable operation in automotive, industrial, and general-purpose power circuits. With a maximum continuous collector current of 4 A per channel, pulsed capability up to 8 A, compact power package, and strong thermal performance, the BD37543FS-E2 is ideal for driving motors, relays, lamps, and solenoids in space-constrained and high-density designs while maintaining high efficiency and reliability.
BD37543FS-E2 Compare Parts
  • BD37543FS-E2 vs BD3884FS-E2
  • BD37543FS-E2 vs BD3883FS-E2
  • BD37543FS-E2 vs BD3882FV-E2
  • BD37543FS-E2 vs BD3881FV-E2
  • BD37543FS-E2 vs BD3873FS-E2
  • BD37543FS-E2 vs BD3872FS-E2
  • BD37543FS-E2 vs BD3871FS-E2
  • BD37543FS-E2 vs BD3870FS-E2
  • BD37543FS-E2 vs BD3869AF-E2
  • BD37543FS-E2 vs BD3861FS-E2
  • BD37543FS-E2 vs BD3861FS
  • BD37543FS-E2 vs BD3826FS-E2
  • BD37543FS-E2 vs BD3825FS-E2
  • BD37543FS-E2 vs BD3824FS-E2
  • BD37543FS-E2 vs BD3823FV-E2
  • BD37543FS-E2 vs BD3822FS-E2
  • BD37543FS-E2 vs BD3818KS
  • BD37543FS-E2 vs BD3817KS
  • BD37543FS-E2 vs BD3816K1
  • BD37543FS-E2 vs BD3814FV-E2
  • BD37543FS-E2 vs BD3813KS-E2
  • BD37543FS-E2 vs BD3812F-E2
  • BD37543FS-E2 vs BD3811K1
  • BD37543FS-E2 vs BD3805F-E2
  • BD37543FS-E2 vs BD37544FS-E2
  • BD37543FS-E2 vs BD37542FS-E2
  • BD37543FS-E2 vs BD37541FS-E2
  • BD37543FS-E2 vs BD37534FV-E2
  • BD37543FS-E2 vs BD37533FV-E2
  • BD37543FS-E2 vs BD37532FV-E2
  • BD37543FS-E2 vs BD37531FV-E2
  • BD37543FS-E2 vs BD37524FS-E2
  • BD37543FS-E2 vs BD37523FS-E2
  • BD37543FS-E2 vs BD37522FS-E2
  • BD37543FS-E2 vs BD37521FS-E2
  • BD37543FS-E2 vs BD37515FS-E2
  • BD37543FS-E2 vs BD37514FS-E2
  • BD37543FS-E2 vs BD37513FS-E2
  • BD37543FS-E2 vs BD37512FS-E2
  • BD37543FS-E2 vs BD37511FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!