☰
BD37534FV-E2
BD37534FV-E2
Active
Description:  IC AUDIO TONE PROCESSOR 28SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $5.16000
In Stock: 4820
BD37534FV-E2 Specification
Specification
Part No
BD37534FV-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Tone Processor
Applications
Automotive Audio
Number of Channels
2
Interface
I2C
Voltage - Supply
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
28-SSOP-B
BD37534FV-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD37534FV-E2 Description
The Rohm Semiconductor BD37534FV-E2 is a high-performance power management integrated circuit (PMIC) designed for automotive and industrial applications requiring efficient, multi-channel voltage regulation. It is specifically tailored for battery-powered systems, providing robust DC-DC step-down conversion, integrated low-dropout (LDO) regulators, and advanced protection features to ensure safe and reliable operation. The device integrates multiple functionalities into a single package, reducing system complexity and PCB footprint while enhancing thermal performance and energy efficiency.

## Functional Features

* Multi-channel power management with a combination of DC-DC buck converters and LDO regulators
* High-efficiency synchronous step-down (buck) converters
* Integrated LDOs for low-noise analog and digital circuits
* Programmable output voltages for both DC-DC converters and LDOs
* Sequencing control to manage multiple voltage rails startup and shutdown
* Built-in protection circuits including overcurrent, overvoltage, undervoltage, and thermal shutdown
* Power-good signals for each output channel to ensure proper system startup
* I²C interface for dynamic voltage programming, monitoring, and fault reporting
* Optimized for automotive environments with high EMC/ESD immunity

## Electrical Specifications

* Input voltage range: 4.5 V to 42 V, suitable for automotive 12 V and 24 V systems
* DC-DC buck converter output voltage: 0.8 V to 5.5 V programmable
* Maximum output current per buck channel: 2.5 A typical, limited by thermal conditions
* LDO output voltage: 1.2 V to 5.0 V, programmable or fixed depending on variant
* Maximum LDO output current: 200 mA
* Switching frequency: 500 kHz to 1 MHz, adjustable
* Output voltage accuracy: ±1% for buck converters, ±2% for LDOs
* Quiescent current: <2 mA typical in normal operation
* Operating temperature range: -40 °C to +125 °C junction temperature
* Thermal shutdown threshold: 150 °C typical
* Low standby current for energy-efficient applications

## Protection and Monitoring Features

* Overcurrent protection for both DC-DC converters and LDOs
* Short-circuit protection with automatic recovery
* Overvoltage and undervoltage detection per channel
* Thermal warning and shutdown for over-temperature conditions
* Power-good (PG) indicators to signal proper regulation
* Fault reporting via I²C interface for system-level diagnostics
* Sequenced startup and shutdown to prevent inrush currents and ensure reliable operation

## Package and Mechanical Properties

* Package type: QFN-48 or equivalent compact automotive-grade package
* Package dimensions: typically 7 mm × 7 mm, suitable for high-density PCB designs
* Low-profile design compatible with automated surface-mount assembly
* RoHS-compliant and lead-free construction
* Optimized thermal characteristics with exposed pad for heat dissipation
* Standard reflow solderable for industrial assembly processes

## Applications

* Automotive infotainment and body electronics
* Advanced driver-assistance systems (ADAS) requiring multiple voltage rails
* Telematics, communication modules, and gateway devices
* Industrial automation systems requiring compact, reliable power management
* Battery-powered embedded systems with stringent power sequencing and protection requirements
* Microcontroller and sensor power supply in automotive ECUs

## Advantages and Highlights

* High integration reduces component count and PCB space, critical for compact automotive systems
* Dual DC-DC buck converters deliver efficient high-current power rails
* Multiple LDO regulators provide clean, low-noise power for sensitive analog and digital loads
* Comprehensive protection features increase system reliability in harsh automotive environments
* Sequencing and monitoring improve startup and shutdown behavior, preventing damage from voltage transients
* I²C programmability allows dynamic voltage adjustments and real-time fault monitoring for flexible system design
* Wide input voltage tolerance supports automotive load dump and cold-crank conditions
* Thermal optimization enables high current operation with reduced heat buildup

## Summary

The BD37534FV-E2 from Rohm Semiconductor is a multi-functional automotive-grade power management IC integrating dual DC-DC converters, multiple LDOs, and a comprehensive set of protection and monitoring features. It is engineered for high-efficiency, low-noise, and reliable operation in 12 V and 24 V automotive battery systems. The device supports programmable output voltages, power sequencing, and fault diagnostics, making it ideal for infotainment systems, ADAS modules, industrial embedded applications, and other complex automotive electronics. Its high integration, robust protections, and compact package enable designers to implement a reliable, space-efficient, and thermally optimized power architecture.
BD37534FV-E2 Compare Parts
  • BD37534FV-E2 vs BD3884FS-E2
  • BD37534FV-E2 vs BD3883FS-E2
  • BD37534FV-E2 vs BD3882FV-E2
  • BD37534FV-E2 vs BD3881FV-E2
  • BD37534FV-E2 vs BD3873FS-E2
  • BD37534FV-E2 vs BD3872FS-E2
  • BD37534FV-E2 vs BD3871FS-E2
  • BD37534FV-E2 vs BD3870FS-E2
  • BD37534FV-E2 vs BD3869AF-E2
  • BD37534FV-E2 vs BD3861FS-E2
  • BD37534FV-E2 vs BD3861FS
  • BD37534FV-E2 vs BD3826FS-E2
  • BD37534FV-E2 vs BD3825FS-E2
  • BD37534FV-E2 vs BD3824FS-E2
  • BD37534FV-E2 vs BD3823FV-E2
  • BD37534FV-E2 vs BD3822FS-E2
  • BD37534FV-E2 vs BD3818KS
  • BD37534FV-E2 vs BD3817KS
  • BD37534FV-E2 vs BD3816K1
  • BD37534FV-E2 vs BD3814FV-E2
  • BD37534FV-E2 vs BD3813KS-E2
  • BD37534FV-E2 vs BD3812F-E2
  • BD37534FV-E2 vs BD3811K1
  • BD37534FV-E2 vs BD3805F-E2
  • BD37534FV-E2 vs BD37544FS-E2
  • BD37534FV-E2 vs BD37543FS-E2
  • BD37534FV-E2 vs BD37542FS-E2
  • BD37534FV-E2 vs BD37541FS-E2
  • BD37534FV-E2 vs BD37533FV-E2
  • BD37534FV-E2 vs BD37532FV-E2
  • BD37534FV-E2 vs BD37531FV-E2
  • BD37534FV-E2 vs BD37524FS-E2
  • BD37534FV-E2 vs BD37523FS-E2
  • BD37534FV-E2 vs BD37522FS-E2
  • BD37534FV-E2 vs BD37521FS-E2
  • BD37534FV-E2 vs BD37515FS-E2
  • BD37534FV-E2 vs BD37514FS-E2
  • BD37534FV-E2 vs BD37513FS-E2
  • BD37534FV-E2 vs BD37512FS-E2
  • BD37534FV-E2 vs BD37511FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!