☰
BD37532FV-E2
BD37532FV-E2
Active
Description:  IC AUDIO TONE PROCESSOR 28SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $6.18000
In Stock: 13960
BD37532FV-E2 Specification
Specification
Part No
BD37532FV-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Tone Processor
Applications
Automotive Audio, Consumer Audio
Number of Channels
5
Interface
I2C
Voltage - Supply
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
28-SSOP-B
BD37532FV-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD37532FV-E2 Description
Overview of Rohm Semiconductor BD37532FV-E2

The BD37532FV-E2 is a highly integrated power management IC designed specifically for applications in mobile devices, such as smartphones and tablets. This device is particularly known for its efficiency in managing power supply and its ability to support various voltage levels, making it suitable for a wide range of electronic applications.

Key Specifications

- Input Voltage Range: The BD37532FV-E2 operates within a voltage range of 2.5V to 5.5V, allowing it to be used in various battery-powered devices.
- Output Voltage: It can provide multiple output voltages, including 1.2V, 1.8V, and 3.3V, which are commonly required for powering different components in mobile devices.
- Output Current: The device can deliver a maximum output current of 500mA, ensuring that it can handle the power requirements of most mobile applications.
- Quiescent Current: The quiescent current is as low as 1µA, which is crucial for extending battery life in portable devices.
- Efficiency: The BD37532FV-E2 boasts high efficiency, typically around 90% or higher, depending on the load conditions. This efficiency helps in reducing heat generation and improving overall device performance.

Features

- Integrated LDOs: The BD37532FV-E2 includes multiple low-dropout regulators (LDOs), which simplify the design and reduce the number of external components needed.
- Power Good Indicator: It features a power good (PG) output that indicates whether the output voltage is within the specified range, providing a simple way to monitor the power supply status.
- Thermal Protection: The device is equipped with thermal shutdown protection, which prevents damage due to overheating by shutting down the output if the junction temperature exceeds a certain threshold.
- Short-Circuit Protection: It includes short-circuit protection to safeguard the device and connected components from damage in case of a fault condition.

Applications

The BD37532FV-E2 is suitable for a variety of applications, including:

- Smartphones and Tablets: Its compact size and efficiency make it ideal for mobile devices where space and power consumption are critical.
- Wearable Devices: The low quiescent current is particularly beneficial for wearables that require long battery life.
- Portable Electronics: It can be used in various portable electronic devices, including cameras, handheld gaming consoles, and more.

Package and Dimensions

The BD37532FV-E2 is available in a compact VQFN package, which measures 3mm x 3mm. This small footprint is advantageous for modern electronic designs that prioritize space-saving solutions.

Conclusion

The Rohm Semiconductor BD37532FV-E2 is a versatile and efficient power management IC that meets the demands of modern mobile and portable electronic devices. With its range of output voltages, high efficiency, and protective features, it is an excellent choice for designers looking to optimize power management in their applications.
BD37532FV-E2 Compare Parts
  • BD37532FV-E2 vs BD3884FS-E2
  • BD37532FV-E2 vs BD3883FS-E2
  • BD37532FV-E2 vs BD3882FV-E2
  • BD37532FV-E2 vs BD3881FV-E2
  • BD37532FV-E2 vs BD3873FS-E2
  • BD37532FV-E2 vs BD3872FS-E2
  • BD37532FV-E2 vs BD3871FS-E2
  • BD37532FV-E2 vs BD3870FS-E2
  • BD37532FV-E2 vs BD3869AF-E2
  • BD37532FV-E2 vs BD3861FS-E2
  • BD37532FV-E2 vs BD3861FS
  • BD37532FV-E2 vs BD3826FS-E2
  • BD37532FV-E2 vs BD3825FS-E2
  • BD37532FV-E2 vs BD3824FS-E2
  • BD37532FV-E2 vs BD3823FV-E2
  • BD37532FV-E2 vs BD3822FS-E2
  • BD37532FV-E2 vs BD3818KS
  • BD37532FV-E2 vs BD3817KS
  • BD37532FV-E2 vs BD3816K1
  • BD37532FV-E2 vs BD3814FV-E2
  • BD37532FV-E2 vs BD3813KS-E2
  • BD37532FV-E2 vs BD3812F-E2
  • BD37532FV-E2 vs BD3811K1
  • BD37532FV-E2 vs BD3805F-E2
  • BD37532FV-E2 vs BD37544FS-E2
  • BD37532FV-E2 vs BD37543FS-E2
  • BD37532FV-E2 vs BD37542FS-E2
  • BD37532FV-E2 vs BD37541FS-E2
  • BD37532FV-E2 vs BD37534FV-E2
  • BD37532FV-E2 vs BD37533FV-E2
  • BD37532FV-E2 vs BD37531FV-E2
  • BD37532FV-E2 vs BD37524FS-E2
  • BD37532FV-E2 vs BD37523FS-E2
  • BD37532FV-E2 vs BD37522FS-E2
  • BD37532FV-E2 vs BD37521FS-E2
  • BD37532FV-E2 vs BD37515FS-E2
  • BD37532FV-E2 vs BD37514FS-E2
  • BD37532FV-E2 vs BD37513FS-E2
  • BD37532FV-E2 vs BD37512FS-E2
  • BD37532FV-E2 vs BD37511FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!