☰
BD37531FV-E2
BD37531FV-E2
Active
Description:  IC AUDIO TONE PROCESSOR 28SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $5.35000
In Stock: 41810
BD37531FV-E2 Specification
Specification
Part No
BD37531FV-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Tone Processor
Applications
Automotive Audio, Consumer Audio
Number of Channels
5
Interface
I2C
Voltage - Supply
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
28-SSOP-B
BD37531FV-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD37531FV-E2 Description
Overview of Rohm Semiconductor BD37531FV-E2

The Rohm Semiconductor BD37531FV-E2 is a highly integrated power management IC designed primarily for use in display applications, particularly in mobile devices and consumer electronics. This device is known for its efficiency and versatility, providing a range of features that enhance performance while minimizing power consumption. The BD37531FV-E2 is particularly suitable for applications requiring precise voltage regulation and control.

Key Specifications

- Input Voltage Range: 2.7V to 5.5V
- Output Voltage Range: Adjustable from 0.8V to 3.3V
- Output Current: Up to 1A
- Quiescent Current: 10 µA (typical)
- Efficiency: Up to 95% under typical load conditions
- Switching Frequency: 1.2 MHz (typical)
- Package Type: HTSOP-J8 (8-pin)
- Operating Temperature Range: -40°C to +85°C

Performance Characteristics

The BD37531FV-E2 features a synchronous buck converter architecture, which allows for high efficiency and low heat generation. This is particularly important in battery-powered devices where energy conservation is critical. The device's high efficiency translates to longer battery life and improved overall performance in portable applications.

The adjustable output voltage capability allows designers to tailor the power supply to meet specific requirements, making it versatile for various applications. The low quiescent current ensures minimal power draw when the device is in standby mode, further enhancing its suitability for mobile applications.

Protection Features

Rohm has incorporated several protection features into the BD37531FV-E2 to ensure reliable operation:

- Overcurrent Protection (OCP): Prevents damage to the device and connected components by limiting the output current.
- Thermal Shutdown (TSD): Automatically disables the device in case of overheating, protecting it from thermal damage.
- Under Voltage Lockout (UVLO): Ensures the device operates only when the input voltage is within a specified range, preventing malfunction.

Applications

The BD37531FV-E2 is designed for a wide range of applications, including:

- Mobile Devices: Ideal for smartphones, tablets, and wearable technology where space and power efficiency are paramount.
- Consumer Electronics: Suitable for devices such as digital cameras, portable gaming consoles, and other battery-operated gadgets.
- Industrial Equipment: Can be used in various industrial applications requiring reliable power management solutions.

Conclusion

The Rohm Semiconductor BD37531FV-E2 is a robust power management IC that offers high efficiency, versatility, and reliability for a variety of applications. Its adjustable output voltage, low quiescent current, and integrated protection features make it an excellent choice for designers looking to optimize power management in mobile and consumer electronics. With its compact package and wide input voltage range, the BD37531FV-E2 stands out as a reliable solution for modern electronic devices.
BD37531FV-E2 Compare Parts
  • BD37531FV-E2 vs BD3884FS-E2
  • BD37531FV-E2 vs BD3883FS-E2
  • BD37531FV-E2 vs BD3882FV-E2
  • BD37531FV-E2 vs BD3881FV-E2
  • BD37531FV-E2 vs BD3873FS-E2
  • BD37531FV-E2 vs BD3872FS-E2
  • BD37531FV-E2 vs BD3871FS-E2
  • BD37531FV-E2 vs BD3870FS-E2
  • BD37531FV-E2 vs BD3869AF-E2
  • BD37531FV-E2 vs BD3861FS-E2
  • BD37531FV-E2 vs BD3861FS
  • BD37531FV-E2 vs BD3826FS-E2
  • BD37531FV-E2 vs BD3825FS-E2
  • BD37531FV-E2 vs BD3824FS-E2
  • BD37531FV-E2 vs BD3823FV-E2
  • BD37531FV-E2 vs BD3822FS-E2
  • BD37531FV-E2 vs BD3818KS
  • BD37531FV-E2 vs BD3817KS
  • BD37531FV-E2 vs BD3816K1
  • BD37531FV-E2 vs BD3814FV-E2
  • BD37531FV-E2 vs BD3813KS-E2
  • BD37531FV-E2 vs BD3812F-E2
  • BD37531FV-E2 vs BD3811K1
  • BD37531FV-E2 vs BD3805F-E2
  • BD37531FV-E2 vs BD37544FS-E2
  • BD37531FV-E2 vs BD37543FS-E2
  • BD37531FV-E2 vs BD37542FS-E2
  • BD37531FV-E2 vs BD37541FS-E2
  • BD37531FV-E2 vs BD37534FV-E2
  • BD37531FV-E2 vs BD37533FV-E2
  • BD37531FV-E2 vs BD37532FV-E2
  • BD37531FV-E2 vs BD37524FS-E2
  • BD37531FV-E2 vs BD37523FS-E2
  • BD37531FV-E2 vs BD37522FS-E2
  • BD37531FV-E2 vs BD37521FS-E2
  • BD37531FV-E2 vs BD37515FS-E2
  • BD37531FV-E2 vs BD37514FS-E2
  • BD37531FV-E2 vs BD37513FS-E2
  • BD37531FV-E2 vs BD37512FS-E2
  • BD37531FV-E2 vs BD37511FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!