☰
BD37524FS-E2
BD37524FS-E2
Active
Description:  IC AUDIO TONE PROCESSOR 24SSOPA
Manufacturer:  Rohm Semiconductor
History Price: $4.87800
In Stock: 23100
BD37524FS-E2 Specification
Specification
Part No
BD37524FS-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Tone Processor
Applications
Automotive Audio, Consumer Audio
Number of Channels
5
Interface
I2C
Voltage - Supply
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
24-SSOP-A
BD37524FS-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD37524FS-E2 Description
Overview of Rohm Semiconductor BD37524FS-E2

The Rohm Semiconductor BD37524FS-E2 is a highly integrated power management IC designed primarily for use in display applications, such as LCD and OLED screens. This device is particularly well-suited for mobile devices, tablets, and other consumer electronics that require efficient power management and high performance. The BD37524FS-E2 offers a range of features that enhance its usability in various applications, including multiple output voltages, low power consumption, and advanced control functions.

Key Specifications

- Input Voltage Range: 2.7V to 5.5V
- Output Voltage: Adjustable from 0.8V to 3.3V
- Output Current: Up to 1.5A
- Switching Frequency: 1.2 MHz
- Efficiency: Up to 95%
- Package Type: QFN (Quad Flat No-lead) 20-pin
- Operating Temperature Range: -40°C to +85°C
- Protection Features: Overcurrent protection, thermal shutdown, and under-voltage lockout

Performance Features

The BD37524FS-E2 is designed to deliver high efficiency, which is crucial for battery-powered devices. With an efficiency rating of up to 95%, it minimizes power loss during operation, thereby extending battery life. The device operates within an input voltage range of 2.7V to 5.5V, making it compatible with a variety of power sources, including lithium-ion batteries.

Output Characteristics

This power management IC provides adjustable output voltage ranging from 0.8V to 3.3V, allowing designers to tailor the voltage to meet the specific requirements of their applications. The maximum output current capability of 1.5A ensures that it can drive various loads effectively, making it suitable for powering displays and other peripherals.

Control and Configuration

The BD37524FS-E2 features a built-in switching regulator that operates at a frequency of 1.2 MHz. This high switching frequency allows for the use of smaller external components, such as inductors and capacitors, which can help reduce the overall size of the circuit. The device also includes advanced control features, such as soft-start functionality, which helps to minimize inrush current during startup, protecting both the IC and the connected load.

Protection Mechanisms

To ensure reliable operation, the BD37524FS-E2 incorporates several protection features. These include:

- Overcurrent Protection: Prevents damage to the IC and connected components by limiting the output current.
- Thermal Shutdown: Automatically disables the IC if the junction temperature exceeds safe operating limits, preventing overheating.
- Under-Voltage Lockout: Ensures that the device does not operate at insufficient input voltage levels, which could lead to unstable performance.

Applications

The BD37524FS-E2 is versatile and can be used in a variety of applications, including:

- Mobile Devices: Smartphones, tablets, and portable gaming consoles.
- Consumer Electronics: Digital cameras, portable media players, and smartwatches.
- Industrial Equipment: Handheld devices and portable measurement tools.
- Automotive Applications: Infotainment systems and dashboard displays.

Development Support

Rohm Semiconductor provides comprehensive support for the BD37524FS-E2, including detailed datasheets, application notes, and reference designs. This support helps engineers to integrate the IC into their designs efficiently and effectively, ensuring optimal performance in their applications.

In conclusion, the Rohm Semiconductor BD37524FS-E2 is a robust power management IC that offers high efficiency, adjustable output voltage, and essential protection features. Its versatility and performance make it an excellent choice for a wide range of applications in consumer electronics and beyond.
BD37524FS-E2 Compare Parts
  • BD37524FS-E2 vs BD3884FS-E2
  • BD37524FS-E2 vs BD3883FS-E2
  • BD37524FS-E2 vs BD3882FV-E2
  • BD37524FS-E2 vs BD3881FV-E2
  • BD37524FS-E2 vs BD3873FS-E2
  • BD37524FS-E2 vs BD3872FS-E2
  • BD37524FS-E2 vs BD3871FS-E2
  • BD37524FS-E2 vs BD3870FS-E2
  • BD37524FS-E2 vs BD3869AF-E2
  • BD37524FS-E2 vs BD3861FS-E2
  • BD37524FS-E2 vs BD3861FS
  • BD37524FS-E2 vs BD3826FS-E2
  • BD37524FS-E2 vs BD3825FS-E2
  • BD37524FS-E2 vs BD3824FS-E2
  • BD37524FS-E2 vs BD3823FV-E2
  • BD37524FS-E2 vs BD3822FS-E2
  • BD37524FS-E2 vs BD3818KS
  • BD37524FS-E2 vs BD3817KS
  • BD37524FS-E2 vs BD3816K1
  • BD37524FS-E2 vs BD3814FV-E2
  • BD37524FS-E2 vs BD3813KS-E2
  • BD37524FS-E2 vs BD3812F-E2
  • BD37524FS-E2 vs BD3811K1
  • BD37524FS-E2 vs BD3805F-E2
  • BD37524FS-E2 vs BD37544FS-E2
  • BD37524FS-E2 vs BD37543FS-E2
  • BD37524FS-E2 vs BD37542FS-E2
  • BD37524FS-E2 vs BD37541FS-E2
  • BD37524FS-E2 vs BD37534FV-E2
  • BD37524FS-E2 vs BD37533FV-E2
  • BD37524FS-E2 vs BD37532FV-E2
  • BD37524FS-E2 vs BD37531FV-E2
  • BD37524FS-E2 vs BD37523FS-E2
  • BD37524FS-E2 vs BD37522FS-E2
  • BD37524FS-E2 vs BD37521FS-E2
  • BD37524FS-E2 vs BD37515FS-E2
  • BD37524FS-E2 vs BD37514FS-E2
  • BD37524FS-E2 vs BD37513FS-E2
  • BD37524FS-E2 vs BD37512FS-E2
  • BD37524FS-E2 vs BD37511FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!