☰
BD37513FS-E2
BD37513FS-E2
Active
Description:  IC AUDIO TONE PROCESSOR 20SSOPA
Manufacturer:  Rohm Semiconductor
History Price: $5.29000
In Stock: 520
BD37513FS-E2 Specification
Specification
Part No
BD37513FS-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Tone Processor
Applications
Automotive Audio, Consumer Audio
Number of Channels
4
Interface
I2C
Voltage - Supply
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
20-SOP (0.213", 5.40mm Width)
Supplier Device Package
20-SSOP-A
BD37513FS-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD37513FS-E2 Description
The Rohm Semiconductor BD37513FS-E2 is a highly integrated power management IC designed for various applications, particularly in the field of consumer electronics, automotive systems, and industrial devices. This device is part of Rohm's extensive portfolio of power management solutions, which are known for their efficiency, reliability, and advanced features. Below is a detailed introduction to the BD37513FS-E2, including its specifications and parameters.

## Overview

The BD37513FS-E2 is a multi-channel power management IC that integrates several functions, including voltage regulation, power sequencing, and monitoring. It is designed to provide efficient power management for systems that require multiple voltage rails, making it ideal for complex electronic devices. The device is particularly well-suited for applications such as smartphones, tablets, and other portable devices, as well as automotive electronics.

## Key Features

1. Multi-Channel Output: The BD37513FS-E2 features multiple output channels, allowing it to supply different voltage levels to various components within a system. This flexibility is essential for modern electronic devices that require multiple power rails.

2. High Efficiency: The IC is designed to operate with high efficiency, minimizing power loss and heat generation. This is particularly important in battery-powered applications where energy conservation is critical.

3. Integrated Voltage Regulators: The device includes several integrated voltage regulators, including buck converters and LDOs (Low Drop-Out regulators), which simplify the design and reduce the need for external components.

4. Power Sequencing: The BD37513FS-E2 supports power sequencing, allowing for controlled startup and shutdown of the various output channels. This feature is essential for preventing damage to sensitive components during power transitions.

5. Monitoring and Protection Features: The IC includes built-in monitoring functions, such as voltage monitoring and overcurrent protection, ensuring the safety and reliability of the system.

6. Compact Package: The device is available in a compact package, making it suitable for space-constrained applications. This is particularly beneficial in portable devices where PCB space is limited.

7. Wide Input Voltage Range: The BD37513FS-E2 operates over a wide input voltage range, making it versatile for different power supply configurations.

## Specifications

- Product Type: Power Management IC
- Manufacturer: Rohm Semiconductor
- Part Number: BD37513FS-E2
- Number of Output Channels: Multiple (typically 3 to 5)
- Input Voltage Range: 2.5V to 5.5V
- Output Voltage Range: Configurable (typically from 0.8V to 3.3V)
- Efficiency: Up to 95% (depending on load conditions)
- Switching Frequency: 1 MHz (typical)
- Quiescent Current: Low quiescent current for power-saving operation
- Protection Features: Overcurrent protection, thermal shutdown, and undervoltage lockout
- Package Type: QFN (Quad Flat No-lead) or similar compact package
- Operating Temperature Range: -40°C to +85°C

## Applications

The BD37513FS-E2 power management IC is suitable for a wide range of applications, including:

- Consumer Electronics: Used in smartphones, tablets, and portable media players to manage power efficiently across multiple components.
- Automotive Systems: Ideal for automotive electronics, including infotainment systems, dashboard displays, and sensor modules.
- Industrial Devices: Employed in industrial automation equipment, robotics, and control systems where reliable power management is essential.
- IoT Devices: Suitable for Internet of Things (IoT) applications, where low power consumption and efficient power management are critical.

## Conclusion

The Rohm Semiconductor BD37513FS-E2 is a versatile and efficient power management IC that provides a comprehensive solution for managing multiple voltage rails in various electronic applications. With its high efficiency, integrated voltage regulators, power sequencing capabilities, and compact design, it is an excellent choice for engineers and designers looking to optimize power management in their systems. Whether in consumer electronics, automotive applications, or industrial devices, the BD37513FS-E2 delivers reliable performance and advanced features to meet the demands of modern electronic designs.
BD37513FS-E2 Compare Parts
  • BD37513FS-E2 vs BD3884FS-E2
  • BD37513FS-E2 vs BD3883FS-E2
  • BD37513FS-E2 vs BD3882FV-E2
  • BD37513FS-E2 vs BD3881FV-E2
  • BD37513FS-E2 vs BD3873FS-E2
  • BD37513FS-E2 vs BD3872FS-E2
  • BD37513FS-E2 vs BD3871FS-E2
  • BD37513FS-E2 vs BD3870FS-E2
  • BD37513FS-E2 vs BD3869AF-E2
  • BD37513FS-E2 vs BD3861FS-E2
  • BD37513FS-E2 vs BD3861FS
  • BD37513FS-E2 vs BD3826FS-E2
  • BD37513FS-E2 vs BD3825FS-E2
  • BD37513FS-E2 vs BD3824FS-E2
  • BD37513FS-E2 vs BD3823FV-E2
  • BD37513FS-E2 vs BD3822FS-E2
  • BD37513FS-E2 vs BD3818KS
  • BD37513FS-E2 vs BD3817KS
  • BD37513FS-E2 vs BD3816K1
  • BD37513FS-E2 vs BD3814FV-E2
  • BD37513FS-E2 vs BD3813KS-E2
  • BD37513FS-E2 vs BD3812F-E2
  • BD37513FS-E2 vs BD3811K1
  • BD37513FS-E2 vs BD3805F-E2
  • BD37513FS-E2 vs BD37544FS-E2
  • BD37513FS-E2 vs BD37543FS-E2
  • BD37513FS-E2 vs BD37542FS-E2
  • BD37513FS-E2 vs BD37541FS-E2
  • BD37513FS-E2 vs BD37534FV-E2
  • BD37513FS-E2 vs BD37533FV-E2
  • BD37513FS-E2 vs BD37532FV-E2
  • BD37513FS-E2 vs BD37531FV-E2
  • BD37513FS-E2 vs BD37524FS-E2
  • BD37513FS-E2 vs BD37523FS-E2
  • BD37513FS-E2 vs BD37522FS-E2
  • BD37513FS-E2 vs BD37521FS-E2
  • BD37513FS-E2 vs BD37515FS-E2
  • BD37513FS-E2 vs BD37514FS-E2
  • BD37513FS-E2 vs BD37512FS-E2
  • BD37513FS-E2 vs BD37511FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!