☰
BD3487FS-E2
BD3487FS-E2
Obsolete
Description:  IC SOUND PROCESSOR 32-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3487FS-E2 Datasheet
History Price: Obsolete
In Stock: 29610
BD3487FS-E2 Specification
Specification
Part No
BD3487FS-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
32-SSOP-A
BD3487FS-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD3487FS-E2 Description
The Rohm Semiconductor BD3487FS-E2 is a highly integrated, low-power voltage regulator designed for various applications, particularly in consumer electronics and automotive systems. This device is known for its efficiency, reliability, and compact design, making it suitable for a wide range of electronic devices. Below is a detailed overview of its specifications, features, and applications.

## Overview

The BD3487FS-E2 is a step-down (buck) voltage regulator that provides a stable output voltage from a higher input voltage. It is designed to deliver high efficiency and low quiescent current, which is essential for battery-powered applications. The device is housed in a compact package, making it ideal for space-constrained designs.

## Key Specifications

1. Input Voltage Range:
- The BD3487FS-E2 operates over a wide input voltage range, typically from 4.5V to 30V. This flexibility allows it to be used in various applications with different power supply requirements.

2. Output Voltage:
- The regulator can provide a fixed output voltage, commonly set at 5V or adjustable within a specified range. The output voltage can be configured to meet the specific needs of the application.

3. Output Current:
- The device is capable of delivering a maximum output current of up to 1A, making it suitable for powering a variety of loads, including microcontrollers, sensors, and other peripheral devices.

4. Efficiency:
- The BD3487FS-E2 boasts high efficiency, often exceeding 90% under typical operating conditions. This efficiency helps to minimize heat generation and prolong battery life in portable applications.

5. Quiescent Current:
- The regulator features a low quiescent current, typically around 10 µA, which is advantageous for battery-operated devices, as it helps to extend the overall battery life.

6. Switching Frequency:
- The device operates at a fixed switching frequency, typically around 300 kHz. This frequency is optimized for a balance between efficiency and component size, allowing for the use of smaller inductors and capacitors.

7. Protection Features:
- The BD3487FS-E2 includes several built-in protection features, such as:
- Overcurrent Protection (OCP): Prevents damage to the device and the load in case of excessive current draw.
- Thermal Shutdown (TSD): Protects the regulator from overheating by shutting down the output if the junction temperature exceeds a certain threshold.
- Short-Circuit Protection: Safeguards the device against short circuits by limiting the output current.

8. Package Type:
- The BD3487FS-E2 is available in a compact surface-mount package (e.g., SOP-8), which is suitable for automated assembly processes and helps save space on printed circuit boards (PCBs).

9. Operating Temperature Range:
- The device is designed to operate over a wide temperature range, typically from -40°C to +85°C, making it suitable for both consumer and industrial applications.

## Applications

The Rohm Semiconductor BD3487FS-E2 voltage regulator is suitable for a variety of applications, including:

- Consumer Electronics: Power supplies for smartphones, tablets, and portable devices.
- Automotive Systems: Power management for automotive electronics, including infotainment systems and sensor modules.
- Industrial Equipment: Power supplies for industrial control systems, sensors, and actuators.
- IoT Devices: Power management solutions for Internet of Things (IoT) applications, where low power consumption is critical.

## Conclusion

The Rohm Semiconductor BD3487FS-E2 is a versatile and efficient voltage regulator that meets the demands of modern electronic applications. With its wide input voltage range, high efficiency, low quiescent current, and robust protection features, it is an excellent choice for engineers and designers looking to implement reliable power management solutions in their products. Its compact design further enhances its appeal for space-constrained applications, making it a valuable component in a wide array of electronic devices.
BD3487FS-E2 Compare Parts
  • BD3487FS-E2 vs BD3884FS-E2
  • BD3487FS-E2 vs BD3883FS-E2
  • BD3487FS-E2 vs BD3882FV-E2
  • BD3487FS-E2 vs BD3881FV-E2
  • BD3487FS-E2 vs BD3873FS-E2
  • BD3487FS-E2 vs BD3872FS-E2
  • BD3487FS-E2 vs BD3871FS-E2
  • BD3487FS-E2 vs BD3870FS-E2
  • BD3487FS-E2 vs BD3869AF-E2
  • BD3487FS-E2 vs BD3861FS-E2
  • BD3487FS-E2 vs BD3861FS
  • BD3487FS-E2 vs BD3826FS-E2
  • BD3487FS-E2 vs BD3825FS-E2
  • BD3487FS-E2 vs BD3824FS-E2
  • BD3487FS-E2 vs BD3823FV-E2
  • BD3487FS-E2 vs BD3822FS-E2
  • BD3487FS-E2 vs BD3818KS
  • BD3487FS-E2 vs BD3817KS
  • BD3487FS-E2 vs BD3816K1
  • BD3487FS-E2 vs BD3814FV-E2
  • BD3487FS-E2 vs BD3813KS-E2
  • BD3487FS-E2 vs BD3812F-E2
  • BD3487FS-E2 vs BD3811K1
  • BD3487FS-E2 vs BD3805F-E2
  • BD3487FS-E2 vs BD37544FS-E2
  • BD3487FS-E2 vs BD37543FS-E2
  • BD3487FS-E2 vs BD37542FS-E2
  • BD3487FS-E2 vs BD37541FS-E2
  • BD3487FS-E2 vs BD37534FV-E2
  • BD3487FS-E2 vs BD37533FV-E2
  • BD3487FS-E2 vs BD37532FV-E2
  • BD3487FS-E2 vs BD37531FV-E2
  • BD3487FS-E2 vs BD37524FS-E2
  • BD3487FS-E2 vs BD37523FS-E2
  • BD3487FS-E2 vs BD37522FS-E2
  • BD3487FS-E2 vs BD37521FS-E2
  • BD3487FS-E2 vs BD37515FS-E2
  • BD3487FS-E2 vs BD37514FS-E2
  • BD3487FS-E2 vs BD37513FS-E2
  • BD3487FS-E2 vs BD37512FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.