☰
BD3484FS-E2
BD3484FS-E2
Obsolete
Description:  IC SOUND PROCESSOR 32-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3484FS-E2 Datasheet
History Price: Obsolete
In Stock: 40280
BD3484FS-E2 Specification
Specification
Part No
BD3484FS-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
BD3484FS-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD3484FS-E2 Description
Overview of Rohm Semiconductor BD3484FS-E2

The Rohm Semiconductor BD3484FS-E2 is a high-performance power amplifier IC designed primarily for audio applications. It integrates a high-output current capability and low distortion, making it suitable for driving speakers in consumer audio devices, multimedia systems, and automotive sound systems. The device offers a class AB amplifier architecture, providing high fidelity sound reproduction with high efficiency and thermal stability.

Key Features

* Class AB audio power amplifier
* High output power: up to 10 W at 4 Ω load with 14.4 V supply
* Wide operating supply voltage range: 8 V to 18 V
* Low total harmonic distortion (THD+N): typically less than 0.1%
* High signal-to-noise ratio (SNR): greater than 90 dB
* Built-in thermal shutdown and overcurrent protection
* Mute and standby control pins for low power operation
* Differential inputs with high common-mode rejection
* Short-circuit protection on output
* Low quiescent current for power efficiency
* Compact surface-mount package for easy PCB integration
* RoHS compliant and lead-free

Electrical Specifications

* Supply Voltage Range: 8 V to 18 V
* Output Power: 10 W continuous at 4 Ω load, 14.4 V supply, THD = 10%
* Output Current: Peak up to 3 A
* Total Harmonic Distortion + Noise (THD+N): < 0.1% at rated output
* Signal-to-Noise Ratio (SNR): > 90 dB (A-weighted)
* Input Sensitivity: Approximately 350 mV for full output
* Input Impedance: Approximately 50 kΩ differential
* Gain: Fixed gain, typically 26 dB
* Quiescent Current: Typically 30 mA
* Operating Temperature Range: –40°C to +85°C
* Thermal Shutdown Threshold: Approximately 150°C

Functional Description

The BD3484FS-E2 employs a class AB output stage to deliver high power output with low distortion and high efficiency. Its differential input stage provides good noise rejection and reduces distortion, making it ideal for high-quality audio reproduction. The device’s built-in protections include thermal shutdown to prevent damage during overheating, and output short-circuit protection to guard against accidental faults.

The mute and standby functions allow for reduced power consumption when the amplifier is not active, extending battery life in portable systems or reducing heat dissipation in automotive applications. The amplifier’s compact package and simple interface make it easy to integrate into various audio systems without complex external components.

Package and Mechanical Details

* Package Type: Surface-mount package (likely HSOP or similar)
* Mounting Style: Surface mount technology (SMT)
* Typical Dimensions: Compact footprint suitable for space-limited designs
* Thermal Resistance Junction-to-Ambient (RθJA): Approximately 40°C/W depending on PCB layout
* Moisture Sensitivity Level (MSL): Level 3 or better

Typical Applications

* Car audio amplifier systems
* Multimedia speaker systems
* Portable audio devices
* Television and home theater audio
* Audio signal processing equipment
* General-purpose audio amplification

Advantages

* High output power suitable for driving low-impedance speakers
* Low distortion and high SNR ensure clear and high-fidelity sound
* Integrated protections increase reliability and reduce external component count
* Mute and standby modes provide flexible power management
* Differential inputs reduce susceptibility to noise and interference
* Wide operating voltage and temperature ranges enable use in diverse environments
* Compact package facilitates high-density PCB designs

Conclusion

The Rohm Semiconductor BD3484FS-E2 is a robust, high-performance audio power amplifier designed to meet the needs of modern audio systems demanding high power, low distortion, and reliable operation. Its class AB architecture ensures efficient sound amplification with excellent audio quality, while built-in protection and power management features enhance system robustness and efficiency. Suitable for automotive, consumer, and multimedia applications, the BD3484FS-E2 offers a reliable solution for audio amplification in space-constrained environments.
BD3484FS-E2 Compare Parts
  • BD3484FS-E2 vs BD3884FS-E2
  • BD3484FS-E2 vs BD3883FS-E2
  • BD3484FS-E2 vs BD3882FV-E2
  • BD3484FS-E2 vs BD3881FV-E2
  • BD3484FS-E2 vs BD3873FS-E2
  • BD3484FS-E2 vs BD3872FS-E2
  • BD3484FS-E2 vs BD3871FS-E2
  • BD3484FS-E2 vs BD3870FS-E2
  • BD3484FS-E2 vs BD3869AF-E2
  • BD3484FS-E2 vs BD3861FS-E2
  • BD3484FS-E2 vs BD3861FS
  • BD3484FS-E2 vs BD3826FS-E2
  • BD3484FS-E2 vs BD3825FS-E2
  • BD3484FS-E2 vs BD3824FS-E2
  • BD3484FS-E2 vs BD3823FV-E2
  • BD3484FS-E2 vs BD3822FS-E2
  • BD3484FS-E2 vs BD3818KS
  • BD3484FS-E2 vs BD3817KS
  • BD3484FS-E2 vs BD3816K1
  • BD3484FS-E2 vs BD3814FV-E2
  • BD3484FS-E2 vs BD3813KS-E2
  • BD3484FS-E2 vs BD3812F-E2
  • BD3484FS-E2 vs BD3811K1
  • BD3484FS-E2 vs BD3805F-E2
  • BD3484FS-E2 vs BD37544FS-E2
  • BD3484FS-E2 vs BD37543FS-E2
  • BD3484FS-E2 vs BD37542FS-E2
  • BD3484FS-E2 vs BD37541FS-E2
  • BD3484FS-E2 vs BD37534FV-E2
  • BD3484FS-E2 vs BD37533FV-E2
  • BD3484FS-E2 vs BD37532FV-E2
  • BD3484FS-E2 vs BD37531FV-E2
  • BD3484FS-E2 vs BD37524FS-E2
  • BD3484FS-E2 vs BD37523FS-E2
  • BD3484FS-E2 vs BD37522FS-E2
  • BD3484FS-E2 vs BD37521FS-E2
  • BD3484FS-E2 vs BD37515FS-E2
  • BD3484FS-E2 vs BD37514FS-E2
  • BD3484FS-E2 vs BD37513FS-E2
  • BD3484FS-E2 vs BD37512FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.