☰
BD3482FS-E2
BD3482FS-E2
Obsolete
Description:  IC SOUND PROCESSOR 24-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3482FS-E2 Datasheet
History Price: Obsolete
In Stock: 27170
BD3482FS-E2 Specification
Specification
Part No
BD3482FS-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
BD3482FS-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD3482FS-E2 Description
Overview of Rohm Semiconductor BD3482FS-E2

The BD3482FS-E2 is a high-performance integrated power IC designed by Rohm Semiconductor, tailored primarily for portable and compact electronic devices. It combines a DC-DC step-down (buck) regulator with various features aimed at achieving high efficiency, low power consumption, and a small footprint, making it suitable for battery-powered applications such as smartphones, tablets, and other handheld devices.

Key Features

* Integrated synchronous buck regulator with a high-efficiency power stage.
* Wide input voltage range suitable for battery-powered systems.
* Built-in protection functions including overcurrent, overvoltage, and thermal shutdown.
* Adjustable output voltage with fine tuning capability.
* Low quiescent current for extended battery life.
* Compact package to minimize PCB space.

Electrical Specifications

* Input Voltage Range: Typically from 2.7 V to 5.5 V, allowing it to support single-cell lithium-ion battery voltages and typical USB power sources.
* Output Voltage Range: Programmable output voltage from around 0.6 V up to input voltage minus dropout voltage, enabling supply to various digital logic levels.
* Output Current: Maximum continuous load current capability is approximately 2 A, suitable for powering medium power loads.
* Switching Frequency: Fixed switching frequency typically in the range of 1.2 MHz, balancing efficiency and compact component size.
* Efficiency: High efficiency exceeding 90% under typical operating conditions, reducing power losses and heat generation.
* Quiescent Current: Ultra-low quiescent current around a few microamps in standby mode, optimizing battery life.
* Voltage Accuracy: Output voltage regulation accuracy within ±1.5% to ±2%, ensuring stable power supply for sensitive electronics.

Protection and Control Features

* Overcurrent Protection (OCP): Limits the output current to prevent damage during short-circuit or overload conditions.
* Thermal Shutdown: Automatically disables the device when junction temperature exceeds safe limits to protect against overheating.
* Undervoltage Lockout (UVLO): Prevents operation when input voltage is too low, avoiding unpredictable behavior.
* Soft-Start Function: Prevents inrush current during startup by gradually ramping up output voltage.
* Power Good (PG) Output: Provides a signal to indicate when output voltage is within regulation limits, useful for system monitoring.

Package and Physical Characteristics

* Package Type: Typically available in a compact QFN (Quad Flat No-lead) package with low profile, allowing efficient heat dissipation and easy PCB mounting.
* Package Dimensions: Approximately 3 mm x 3 mm footprint and 0.8 mm height, which is beneficial for space-constrained designs.
* Thermal Resistance: Designed for efficient thermal dissipation to maintain reliability under continuous load conditions.

Typical Applications

* Portable devices such as smartphones, tablets, and wearable electronics.
* Battery-powered gadgets requiring efficient DC-DC conversion.
* Power supply modules in compact consumer electronics.
* Industrial and IoT devices where space and power efficiency are critical.

Operational Description

The BD3482FS-E2 functions as a synchronous buck converter, switching a pair of internal MOSFETs alternately to regulate the output voltage down from the input supply voltage with high efficiency. The integrated control logic continuously monitors output voltage and current conditions to adjust the duty cycle accordingly, maintaining stable output voltage despite changes in input voltage or load. The internal compensation and soft-start circuitry ensure smooth operation without voltage spikes or excessive inrush currents.

Summary

Rohm Semiconductor’s BD3482FS-E2 offers a highly integrated, efficient, and compact power management solution ideal for modern portable electronics. Its blend of a wide input voltage range, 2 A output current capability, comprehensive protection features, and compact packaging makes it a reliable choice for system designers aiming to optimize battery life, reduce PCB space, and ensure robust performance.
BD3482FS-E2 Compare Parts
  • BD3482FS-E2 vs BD3884FS-E2
  • BD3482FS-E2 vs BD3883FS-E2
  • BD3482FS-E2 vs BD3882FV-E2
  • BD3482FS-E2 vs BD3881FV-E2
  • BD3482FS-E2 vs BD3873FS-E2
  • BD3482FS-E2 vs BD3872FS-E2
  • BD3482FS-E2 vs BD3871FS-E2
  • BD3482FS-E2 vs BD3870FS-E2
  • BD3482FS-E2 vs BD3869AF-E2
  • BD3482FS-E2 vs BD3861FS-E2
  • BD3482FS-E2 vs BD3861FS
  • BD3482FS-E2 vs BD3826FS-E2
  • BD3482FS-E2 vs BD3825FS-E2
  • BD3482FS-E2 vs BD3824FS-E2
  • BD3482FS-E2 vs BD3823FV-E2
  • BD3482FS-E2 vs BD3822FS-E2
  • BD3482FS-E2 vs BD3818KS
  • BD3482FS-E2 vs BD3817KS
  • BD3482FS-E2 vs BD3816K1
  • BD3482FS-E2 vs BD3814FV-E2
  • BD3482FS-E2 vs BD3813KS-E2
  • BD3482FS-E2 vs BD3812F-E2
  • BD3482FS-E2 vs BD3811K1
  • BD3482FS-E2 vs BD3805F-E2
  • BD3482FS-E2 vs BD37544FS-E2
  • BD3482FS-E2 vs BD37543FS-E2
  • BD3482FS-E2 vs BD37542FS-E2
  • BD3482FS-E2 vs BD37541FS-E2
  • BD3482FS-E2 vs BD37534FV-E2
  • BD3482FS-E2 vs BD37533FV-E2
  • BD3482FS-E2 vs BD37532FV-E2
  • BD3482FS-E2 vs BD37531FV-E2
  • BD3482FS-E2 vs BD37524FS-E2
  • BD3482FS-E2 vs BD37523FS-E2
  • BD3482FS-E2 vs BD37522FS-E2
  • BD3482FS-E2 vs BD37521FS-E2
  • BD3482FS-E2 vs BD37515FS-E2
  • BD3482FS-E2 vs BD37514FS-E2
  • BD3482FS-E2 vs BD37513FS-E2
  • BD3482FS-E2 vs BD37512FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.