☰
BD34705KS2
BD34705KS2
Active
Description:  IC AUDIO SIGNAL PROCESSOR 64SQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD34705KS2 Datasheet
History Price: $8.48000
In Stock: 35925
BD34705KS2 Specification
Specification
Part No
BD34705KS2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Consumer Audio
Number of Channels
8
Interface
Serial
Voltage - Supply
?.5V ~ 7.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-SQFP
BD34705KS2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD34705KS2 Compare Parts
  • BD34705KS2 vs BD3884FS-E2
  • BD34705KS2 vs BD3883FS-E2
  • BD34705KS2 vs BD3882FV-E2
  • BD34705KS2 vs BD3881FV-E2
  • BD34705KS2 vs BD3873FS-E2
  • BD34705KS2 vs BD3872FS-E2
  • BD34705KS2 vs BD3871FS-E2
  • BD34705KS2 vs BD3870FS-E2
  • BD34705KS2 vs BD3869AF-E2
  • BD34705KS2 vs BD3861FS-E2
  • BD34705KS2 vs BD3861FS
  • BD34705KS2 vs BD3826FS-E2
  • BD34705KS2 vs BD3825FS-E2
  • BD34705KS2 vs BD3824FS-E2
  • BD34705KS2 vs BD3823FV-E2
  • BD34705KS2 vs BD3822FS-E2
  • BD34705KS2 vs BD3818KS
  • BD34705KS2 vs BD3817KS
  • BD34705KS2 vs BD3816K1
  • BD34705KS2 vs BD3814FV-E2
  • BD34705KS2 vs BD3813KS-E2
  • BD34705KS2 vs BD3812F-E2
  • BD34705KS2 vs BD3811K1
  • BD34705KS2 vs BD3805F-E2
  • BD34705KS2 vs BD37544FS-E2
  • BD34705KS2 vs BD37543FS-E2
  • BD34705KS2 vs BD37542FS-E2
  • BD34705KS2 vs BD37541FS-E2
  • BD34705KS2 vs BD37534FV-E2
  • BD34705KS2 vs BD37533FV-E2
  • BD34705KS2 vs BD37532FV-E2
  • BD34705KS2 vs BD37531FV-E2
  • BD34705KS2 vs BD37524FS-E2
  • BD34705KS2 vs BD37523FS-E2
  • BD34705KS2 vs BD37522FS-E2
  • BD34705KS2 vs BD37521FS-E2
  • BD34705KS2 vs BD37515FS-E2
  • BD34705KS2 vs BD37514FS-E2
  • BD34705KS2 vs BD37513FS-E2
  • BD34705KS2 vs BD37512FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.