BD34701KS2
BD34701KS2
Active
Description:  IC AUDIO SIGNAL PROCESSOR 52SQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD34701KS2 Datasheet
History Price: $6.49000
In Stock: 47300
BD34701KS2 vs BD3812F-E2
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Consumer Audio
Number of Channels
8
2
Interface
Serial
Serial
Voltage - Supply
6.5V ~ 7.5V
5V ~ 7.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
52-SQFP-T (10x10)
14-SOP