BD3401KS2
BD3401KS2
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 64SQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3401KS2 Datasheet
History Price: $5.93000
In Stock: 49700
BD3401KS2 vs BD37541FS-E2
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Signal Processor
Audio Tone Processor
Applications
Pre-Amplifier
Automotive Audio, Consumer Audio
Number of Channels
2
5
Interface
2-Wire Serial
I2C
Voltage - Supply
8V ~ 9.5V
7V ~ 9.5V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
64-SQFP-T (12x12)
32-SSOP-A