557MI-01LFT
557MI-01LFT
Obsolete
Description:  IC CLK SOURCE PCI EXPRESS 8-SOIC
Manufacturer:  Renesas Electronics
Datasheet:   557MI-01LFT Datasheet
History Price: Obsolete
In Stock: 27000
557MI-01LFT Specification
Specification
Part No
557MI-01LFT
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
PCI Express (PCIe)
Input
Clock, Crystal
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
100MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
557MI-01LFT Related Parts
557G-03LF
557G-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557G-03LFT
557G-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557G-05ALF
557G-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557G-05ALFT
557G-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557G-06LF
557G-06LF
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-06LFT
557G-06LFT
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-08LF
557G-08LF
Renesas Electronics
LOW SKEW CLOCK DRIVER, 557 SERIE
557G-08LFT
557G-08LFT
Renesas Electronics
IC MUX 2:1 PCI EXPRESS 16-TSSOP
557GI-03LF
557GI-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557GI-03LFT
557GI-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557GI-05ALF
557GI-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557GI-05ALFT
557GI-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557MI-01LFT Compare Parts
  • 557MI-01LFT vs 557M-01LFT
  • 557MI-01LFT vs 557M-01LF
  • 557MI-01LFT vs 557GI-08LFT
  • 557MI-01LFT vs 557GI-08LF
  • 557MI-01LFT vs 557GI-06LFT
  • 557MI-01LFT vs 557GI-06LF
  • 557MI-01LFT vs 557GI-05ALFT
  • 557MI-01LFT vs 557GI-05ALF
  • 557MI-01LFT vs 557GI-03LFT
  • 557MI-01LFT vs 557GI-03LF
  • 557MI-01LFT vs 557G-08LFT
  • 557MI-01LFT vs 557G-08LF
  • 557MI-01LFT vs 557G-06LFT
  • 557MI-01LFT vs 557G-06LF
  • 557MI-01LFT vs 557G-05ALFT
  • 557MI-01LFT vs 557G-05ALF
  • 557MI-01LFT vs 557G-03LFT
  • 557MI-01LFT vs 557G-03LF
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.