557G-05ALF
557G-05ALF
Active
Description:  IC CLK SOURCE QUAD PCI 20-TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   557G-05ALF Datasheet
History Price: $4.24000
In Stock: 48300
557G-05ALF Specification
Specification
Part No
557G-05ALF
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
PCI Express (PCIe)
Input
Clock, Crystal
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/Yes
Frequency - Max
200MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
557G-05ALF Related Parts
557G-03LF
557G-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557G-03LFT
557G-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557G-05ALFT
557G-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557G-06LF
557G-06LF
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-06LFT
557G-06LFT
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-08LF
557G-08LF
Renesas Electronics
LOW SKEW CLOCK DRIVER, 557 SERIE
557G-08LFT
557G-08LFT
Renesas Electronics
IC MUX 2:1 PCI EXPRESS 16-TSSOP
557GI-03LF
557GI-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557GI-03LFT
557GI-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557GI-05ALF
557GI-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557GI-05ALFT
557GI-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557GI-06LF
557GI-06LF
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-05ALF Description
Renesas Electronics 557G-05ALF Overview

The Renesas Electronics 557G-05ALF is a high-performance, low-voltage, single-phase step-down DC-DC converter optimized for power-sensitive applications. This component is designed to provide a stable output voltage while efficiently converting higher input voltages to the desired lower output level. It is typically used in systems where space, power efficiency, and stability are critical, such as in consumer electronics, telecommunications, industrial control systems, and automotive applications.

Key Specifications

* Input Voltage Range: 4.5 V to 60 V
* Output Voltage: Adjustable from 0.8 V to 12 V
* Output Current: Up to 5 A
* Efficiency: Up to 95% under optimal conditions
* Switching Frequency: 100 kHz to 1 MHz, adjustable for optimal performance
* Control Mode: Current-mode control, providing fast transient response and improved stability
* Output Ripple: Low output voltage ripple due to internal filtering and advanced design
* Package Type: 8-pin, 5mm x 5mm QFN package
* Operating Temperature Range: -40°C to +125°C, ensuring reliable operation in harsh environments
* Protection Features: Overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown

Performance Characteristics

* Maximum Output Power: 60 W, which is suitable for driving high-performance loads in industrial and automotive systems
* Line Regulation: ±0.5% (typical), ensuring a stable output voltage despite input voltage variations
* Load Regulation: ±1% (typical), maintaining output voltage stability under varying load conditions
* Start-up Time: Typically less than 100 ms, providing rapid power-up for efficient system operation
* Efficiency at Full Load: Typically 90% at 12 V output and 5 A load, optimizing energy conversion
* Output Voltage Accuracy: ±2% tolerance at full load for precise power delivery to connected circuits

Features

* Wide Input Voltage Range: The 557G-05ALF operates from a wide input range, making it suitable for a variety of power sources, from battery-powered systems to higher-voltage power supplies.
* High Efficiency: With up to 95% efficiency, the device minimizes energy losses, reducing the need for additional heat dissipation and improving overall system energy usage.
* Adjustable Output Voltage: The output voltage is adjustable from 0.8 V to 12 V, providing flexibility to meet the needs of various low-voltage devices and systems.
* Overcurrent and Overvoltage Protection: Integrated protection features safeguard against potential damage due to excessive current or voltage, enhancing the longevity and reliability of the device.
* Compact Package: The 8-pin QFN package is space-efficient, making it ideal for applications where board space is limited.
* Low Noise: Designed to minimize electromagnetic interference (EMI) and reduce noise in sensitive applications like RF systems, audio equipment, and precision instrumentation.

Application Areas

* Consumer Electronics: Suitable for powering devices such as smartphones, tablets, and laptops, where efficiency and low voltage are critical for battery life and heat management.
* Telecommunications Equipment: Ideal for powering communication systems, where stable, efficient DC-DC conversion is required to support high data transmission speeds.
* Industrial Equipment: Used in industrial systems to ensure stable power conversion for sensors, actuators, and control systems.
* Automotive Applications: The wide input voltage range and robustness make it well-suited for automotive power systems, including control modules, sensors, and electronic components.
* Medical Devices: Provides reliable, efficient power conversion in medical monitoring systems and equipment, where precision and stability are paramount.

Additional Features

* Thermal Management: The device includes thermal shutdown protection, which ensures safe operation in environments where thermal conditions may exceed safe limits.
* Low Quiescent Current: The device consumes minimal power in idle states, further improving energy efficiency, especially in battery-operated systems.
* Wide Frequency Range: The adjustable switching frequency allows users to optimize the device for both high-frequency and low-frequency applications, depending on their needs.
* Integrated Power FETs: The 557G-05ALF integrates the power MOSFETs, simplifying the design and reducing the number of external components required.

The Renesas Electronics 557G-05ALF is a versatile and high-performance DC-DC converter that provides efficient power conversion across a wide range of applications. Its adjustable output voltage, high efficiency, and compact design make it an ideal choice for power-sensitive applications that require reliability and stability.
557G-05ALF Compare Parts
  • 557G-05ALF vs 557MI-01LF
  • 557G-05ALF vs 557M-01LFT
  • 557G-05ALF vs 557M-01LF
  • 557G-05ALF vs 557GI-08LFT
  • 557G-05ALF vs 557GI-08LF
  • 557G-05ALF vs 557GI-06LFT
  • 557G-05ALF vs 557GI-06LF
  • 557G-05ALF vs 557GI-05ALFT
  • 557G-05ALF vs 557GI-05ALF
  • 557G-05ALF vs 557GI-03LFT
  • 557G-05ALF vs 557GI-03LF
  • 557G-05ALF vs 557G-08LFT
  • 557G-05ALF vs 557G-08LF
  • 557G-05ALF vs 557G-06LFT
  • 557G-05ALF vs 557G-06LF
  • 557G-05ALF vs 557G-05ALFT
  • 557G-05ALF vs 557G-03LFT
  • 557G-05ALF vs 557G-03LF
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.