557G-03LF
557G-03LF
Active
Description:  IC CLOCK SOURCE PCI 16-TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   557G-03LF Datasheet
History Price: $3.51000
In Stock: 36100
557G-03LF Specification
Specification
Part No
557G-03LF
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Ethernet, PCI Express (PCIe)
Input
Clock, Crystal
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/Yes
Frequency - Max
200MHz
Voltage - Supply
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
557G-03LF Related Parts
557G-03LFT
557G-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557G-05ALF
557G-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557G-05ALFT
557G-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557G-06LF
557G-06LF
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-06LFT
557G-06LFT
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-08LF
557G-08LF
Renesas Electronics
LOW SKEW CLOCK DRIVER, 557 SERIE
557G-08LFT
557G-08LFT
Renesas Electronics
IC MUX 2:1 PCI EXPRESS 16-TSSOP
557GI-03LF
557GI-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557GI-03LFT
557GI-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557GI-05ALF
557GI-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557GI-05ALFT
557GI-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557GI-06LF
557GI-06LF
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-03LF Description

## Overview of Renesas Electronics 557G-03LF

The Renesas Electronics 557G-03LF is a high-performance, low-power, and robust component designed to offer exceptional reliability and operational efficiency. It is specifically engineered for use in various electronic applications that require high-quality and reliable circuit operation. Below is a detailed technical overview of the 557G-03LF, including its specifications and key features.

## Key Features

1. Package Type: The Renesas 557G-03LF is available in a compact form factor, designed to save space while ensuring reliability.
2. Low Power Consumption: The component is optimized for low-power operation, making it suitable for battery-powered devices and applications requiring energy efficiency.
3. High-Speed Operation: It supports high-speed data transmission, making it ideal for communication and high-frequency applications.
4. Robust Reliability: With Renesas' superior quality assurance, the 557G-03LF ensures long-term reliability in demanding environments.
5. Temperature Range: The component is capable of operating in a wide temperature range, which enhances its adaptability across various industries and environments.
6. Environmental Compatibility: Designed with environmental sustainability in mind, it complies with global standards for environmental impact reduction.
7. Noise Immunity: The component is engineered to minimize susceptibility to electrical noise, which is crucial for maintaining signal integrity in complex systems.

## Electrical Characteristics

* Operating Voltage: The operating voltage for the Renesas 557G-03LF typically ranges from 3.3V to 5V, offering flexibility in a variety of applications.
* Current Consumption: This component operates at a low current, which makes it ideal for energy-conscious designs that require low operational costs.
* Signal Integrity: It ensures clean and precise signal transmission, with high immunity to signal degradation.
* Output Logic Levels: The output logic levels are designed to meet the specifications for both high- and low-speed signal communication.

## Mechanical Specifications

* Package Size: The 557G-03LF comes in a compact and space-efficient package size, reducing the overall footprint of the device in the circuit.
* Pin Count: The component features a standard pin configuration, ensuring compatibility with a wide range of designs and development boards.
* Lead-Free: The 557G-03LF is RoHS compliant, making it free of lead and compliant with environmental regulations.

## Temperature Range

* Operating Temperature: The component is designed to function within a temperature range of -40°C to +85°C, which makes it suitable for both consumer and industrial applications.
* Storage Temperature: The storage temperature for the 557G-03LF is also wide-ranging, ensuring its safe handling and longevity during storage.

## Typical Applications

The Renesas 557G-03LF is suitable for use in various industries and applications, including:

* Consumer Electronics: Due to its low power consumption and compact design, it is ideal for use in portable devices such as wearables, mobile phones, and tablets.
* Automotive: Its robustness and temperature range make it well-suited for automotive applications where reliability under harsh conditions is critical.
* Industrial Control: It is used in industrial automation systems where high-speed data processing and reliability are paramount.
* Telecommunications: The high-speed and noise-immunity features make it suitable for telecom systems that require stable signal transmission.

## Conclusion

The Renesas Electronics 557G-03LF is a versatile and reliable component offering exceptional performance in a variety of demanding applications. With its low power consumption, high-speed operation, and broad temperature range, it is a preferred choice for engineers seeking efficiency and performance in their designs.
557G-03LF Compare Parts
  • 557G-03LF vs 557MI-01LF
  • 557G-03LF vs 557M-01LFT
  • 557G-03LF vs 557M-01LF
  • 557G-03LF vs 557GI-08LFT
  • 557G-03LF vs 557GI-08LF
  • 557G-03LF vs 557GI-06LFT
  • 557G-03LF vs 557GI-06LF
  • 557G-03LF vs 557GI-05ALFT
  • 557G-03LF vs 557GI-05ALF
  • 557G-03LF vs 557GI-03LFT
  • 557G-03LF vs 557GI-03LF
  • 557G-03LF vs 557G-08LFT
  • 557G-03LF vs 557G-08LF
  • 557G-03LF vs 557G-06LFT
  • 557G-03LF vs 557G-06LF
  • 557G-03LF vs 557G-05ALFT
  • 557G-03LF vs 557G-05ALF
  • 557G-03LF vs 557G-03LFT
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad