557G-03LFT
557G-03LFT
Active
Description:  IC CLK SOURCE PCI EXPRSS 16TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   557G-03LFT Datasheet
History Price: $2.08750
In Stock: 17200
557G-03LFT Specification
Specification
Part No
557G-03LFT
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Ethernet, PCI Express (PCIe)
Input
Clock, Crystal
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/Yes
Frequency - Max
200MHz
Voltage - Supply
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
557G-03LFT Related Parts
557G-03LF
557G-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557G-05ALF
557G-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557G-05ALFT
557G-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557G-06LF
557G-06LF
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-06LFT
557G-06LFT
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-08LF
557G-08LF
Renesas Electronics
LOW SKEW CLOCK DRIVER, 557 SERIE
557G-08LFT
557G-08LFT
Renesas Electronics
IC MUX 2:1 PCI EXPRESS 16-TSSOP
557GI-03LF
557GI-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557GI-03LFT
557GI-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557GI-05ALF
557GI-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557GI-05ALFT
557GI-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557GI-06LF
557GI-06LF
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-03LFT Description
Introduction to Renesas Electronics 557G-03LFT

The Renesas Electronics 557G-03LFT is a high-performance, low-power voltage regulator designed for a variety of applications, including consumer electronics, industrial equipment, and automotive systems. This device is part of Renesas' extensive portfolio of power management solutions and offers excellent voltage regulation performance along with integrated features that enhance its usability in compact designs.

Key Specifications

1. Output Voltage: The 557G-03LFT provides a fixed output voltage of 3.3V. This makes it suitable for powering a wide range of digital circuits and components that operate at this common voltage level.

2. Output Current: The regulator can deliver up to 500 mA of continuous output current, which is adequate for many low-to-moderate power applications. This capacity allows it to support various devices without the need for additional external components.

3. Input Voltage Range: The device operates over a wide input voltage range from 4.5V to 15V. This versatility allows it to be used in different environments and applications where supply voltages may vary.

4. Dropout Voltage: One of the significant features of the 557G-03LFT is its low dropout voltage, typically around 0.25V at full load (500 mA). This characteristic is crucial for maintaining stable output voltage levels when the input voltage approaches the desired output voltage.

5. Quiescent Current: The quiescent current (also known as ground current) is relatively low, typically around 50 µA, which contributes to the overall energy efficiency of the device, especially in battery-operated applications.

6. Thermal Performance: The regulator has built-in thermal shutdown protection, which safeguards the device from overheating during operation. This feature enhances reliability and extends the lifespan of both the regulator and connected components.

7. Package Type: The 557G-03LFT is available in a compact SOT-23 package, making it suitable for space-constrained applications while providing good thermal performance and ease of integration into printed circuit boards (PCBs).

8. Ripple Rejection: The device exhibits good power supply ripple rejection (PSRR), ensuring that variations in input voltage do not significantly affect the output voltage stability, which is particularly important in sensitive electronic applications.

9. Load Transient Response: The regulator demonstrates excellent load transient response characteristics, allowing it to maintain stable output voltages even when there are sudden changes in load conditions.

10. Operating Temperature Range: The operating temperature range for this device spans from -40°C to +85°C, making it suitable for use in both consumer and industrial environments where temperature fluctuations may occur.

Applications

The Renesas 557G-03LFT is ideal for various applications:

- Consumer Electronics: Used in devices such as smartphones, tablets, and wearable technology where efficient power management is critical.
- Industrial Equipment: Suitable for powering sensors and control circuits in automation systems.
- Automotive Systems: Employed in automotive electronics where reliable voltage regulation is essential under varying load conditions.
- Telecommunications: Utilized in communication devices that require stable power supplies for optimal performance.

Advantages

1. Energy Efficiency: With its low dropout voltage and quiescent current specifications, the 557G-03LFT minimizes energy loss, making it an excellent choice for battery-powered applications.
2. Compact Design: Its small SOT-23 package allows designers to save space on PCBs while still providing robust performance.
3. Robust Protection Features: Integrated thermal shutdown and short-circuit protection enhance reliability and safety during operation.
4. Versatile Input Range: The wide input voltage range enables flexibility in design choices across different applications.

Conclusion

The Renesas Electronics 557G-03LFT stands out as an effective solution for engineers looking to implement reliable voltage regulation within their designs. Its combination of a fixed output voltage, substantial output current capability, low dropout characteristics, and integrated protection features make it suitable for a wide array of applications across consumer electronics, industrial automation, automotive systems, and telecommunications. By understanding its specifications and advantages, designers can leverage this versatile regulator to create efficient and dependable electronic products tailored to meet modern demands.
557G-03LFT Compare Parts
  • 557G-03LFT vs 557MI-01LF
  • 557G-03LFT vs 557M-01LFT
  • 557G-03LFT vs 557M-01LF
  • 557G-03LFT vs 557GI-08LFT
  • 557G-03LFT vs 557GI-08LF
  • 557G-03LFT vs 557GI-06LFT
  • 557G-03LFT vs 557GI-06LF
  • 557G-03LFT vs 557GI-05ALFT
  • 557G-03LFT vs 557GI-05ALF
  • 557G-03LFT vs 557GI-03LFT
  • 557G-03LFT vs 557GI-03LF
  • 557G-03LFT vs 557G-08LFT
  • 557G-03LFT vs 557G-08LF
  • 557G-03LFT vs 557G-06LFT
  • 557G-03LFT vs 557G-06LF
  • 557G-03LFT vs 557G-05ALFT
  • 557G-03LFT vs 557G-05ALF
  • 557G-03LFT vs 557G-03LF
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.