557MI-01LFT
557MI-01LFT
Obsolete
Description:  IC CLK SOURCE PCI EXPRESS 8-SOIC
Manufacturer:  Renesas Electronics
Datasheet:   557MI-01LFT Datasheet
History Price: Obsolete
In Stock: 27000
557MI-01LFT vs 557GI-06LFT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
No
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock, Crystal
HCSL, LVDS
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:1
2:4
Differential - Input:Output
No/Yes
Yes/Yes
Frequency - Max
100MHz
200MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
20-TSSOP