Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 557MI-01LFT
557MI-01LFT
Obsolete
Clock/Timing - Application Specific
Description:
IC CLK SOURCE PCI EXPRESS 8-SOIC
Manufacturer:
Renesas Electronics
Datasheet:
557MI-01LFT Datasheet
History Price: Obsolete
In Stock: 27000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
557MI-01LFT vs 557GI-03LF
Part No
557MI-01LFT
557GI-03LF
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
Ethernet, PCI Express (PCIe)
Input
Clock, Crystal
Clock, Crystal
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:2
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
100MHz
200MHz
Voltage - Supply
3.135V ~ 3.465V
2.97V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
16-TSSOP