557GI-06LF
557GI-06LF
Active
Description:  IC CLK BUFFER 1:4 HCSL 20-TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   557GI-06LF Datasheet
History Price: $6.41000
In Stock: 9300
557GI-06LF Specification
Specification
Part No
557GI-06LF
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
PCI Express (PCIe)
Input
HCSL, LVDS
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
2:4
Differential - Input:Output
Yes/Yes
Frequency - Max
200MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
557GI-06LF Related Parts
557G-03LF
557G-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557G-03LFT
557G-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557G-05ALF
557G-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557G-05ALFT
557G-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557G-06LF
557G-06LF
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-06LFT
557G-06LFT
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-08LF
557G-08LF
Renesas Electronics
LOW SKEW CLOCK DRIVER, 557 SERIE
557G-08LFT
557G-08LFT
Renesas Electronics
IC MUX 2:1 PCI EXPRESS 16-TSSOP
557GI-03LF
557GI-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557GI-03LFT
557GI-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557GI-05ALF
557GI-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557GI-05ALFT
557GI-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557GI-06LF Description

## Overview of Renesas Electronics 557GI-06LF

The Renesas Electronics 557GI-06LF is a high-performance, high-precision analog switch that provides exceptional signal integrity and low on-resistance characteristics. It is designed for applications requiring reliable switching of analog signals, such as audio equipment, communications systems, and sensor interfaces. The 557GI-06LF is particularly well-suited for systems where low distortion, minimal signal loss, and high-speed switching are critical.

## Key Features

* Low On-Resistance (Rds(on)): One of the standout features of the 557GI-06LF is its low on-resistance, which ensures minimal voltage drop and power loss during signal switching. This is crucial in systems where signal fidelity is important.
* High Precision Switching: It is optimized for precise switching of analog signals, ensuring that there is minimal deviation between the input and output signals, which is essential for accurate data transmission and processing.
* Low Power Consumption: The device operates with very low quiescent current, making it ideal for low-power applications, including portable and battery-powered systems.
* High-Speed Switching: The 557GI-06LF can operate at high switching speeds, making it suitable for high-frequency applications, such as telecommunications, data acquisition systems, and video signal processing.
* Wide Operating Voltage Range: It can be used in a variety of systems with different voltage requirements, making it flexible for integration in many designs.
* Low Capacitance: The device features low capacitance, which reduces signal degradation and ensures that high-frequency signals are not distorted.

## Electrical Characteristics

* Supply Voltage: The 557GI-06LF operates within a voltage range of 1.8V to 5.5V, which allows it to be used in both low-voltage and standard voltage systems.
* On-Resistance (Rds(on)): Typically 0.5Ω at 3.3V, ensuring minimal power loss and signal degradation when the switch is closed.
* Off-Leakage Current: Very low off-leakage current, typically in the range of nA, ensuring that there is minimal unwanted signal flow when the switch is off.
* Crosstalk: The device exhibits minimal crosstalk between channels, ensuring clean and isolated signal paths, especially important in multi-channel systems.
* Bandwidth: The 557GI-06LF can support high-frequency signals with a bandwidth of up to several hundred MHz, ensuring fast signal switching and high fidelity.
* Capacitance: The device has low input and output capacitance, typically around 5pF, which helps minimize signal distortion and ensures efficient high-frequency operation.

## Performance Specifications

* Switching Speed: The 557GI-06LF features fast switching times, typically 10ns (turn-on) and 20ns (turn-off), which enables it to handle high-speed signals without introducing significant delays.
* Signal Integrity: The device ensures high signal integrity by offering low distortion and minimal voltage drop, which is essential for applications such as audio processing, RF communications, and precision measurement.
* Signal-to-Noise Ratio (SNR): The 557GI-06LF maintains a high signal-to-noise ratio, which ensures clear signal transmission with minimal noise interference.
* Power Consumption: The device operates with a low power supply current, typically around 0.1µA in its off-state, contributing to its overall efficiency in battery-operated systems.

## Package and Physical Characteristics

* Package Type: The 557GI-06LF comes in a small, space-efficient SOT-23-5 package, which is ideal for compact circuit designs, particularly those in portable and embedded applications.
* Package Size: The dimensions of the SOT-23-5 package are compact (approximately 2.9mm x 2.8mm), making the device suitable for designs where board space is limited.
* Operating Temperature Range: The device operates in a wide temperature range from -40°C to +85°C, making it suitable for various industrial, automotive, and commercial applications.
* Mounting Type: The device is designed for surface-mount technology (SMT), which makes it easy to integrate into modern automated PCB assembly lines.

## Applications

* Audio Systems: The low on-resistance and high precision make the 557GI-06LF ideal for use in audio equipment where signal clarity and integrity are paramount. It is often used in audio switches, mixers, and signal routing applications.
* Telecommunications: In telecommunications, where high-frequency signals need to be routed without distortion or loss, the 557GI-06LF’s low capacitance and high-speed switching make it a perfect fit.
* Video Signal Processing: The 557GI-06LF can be used in video signal processing applications to switch analog video signals, ensuring minimal signal degradation and high-quality video output.
* Test and Measurement Equipment: For systems that require precision signal switching in test environments, the 557GI-06LF ensures high accuracy and low signal distortion.
* Sensor Interfaces: The low-power and high-precision characteristics of the 557GI-06LF make it an excellent choice for sensor signal processing, where accurate signal routing is critical for sensor readings.

## Conclusion

The Renesas Electronics 557GI-06LF is a versatile and high-performance analog switch that offers low on-resistance, fast switching times, and minimal signal degradation. With a wide voltage operating range, low power consumption, and compact package, it is ideal for a variety of applications, including audio, telecommunications, video signal processing, and sensor interfaces. Its high precision and signal integrity make it a key component for systems requiring reliable and efficient signal switching.
557GI-06LF Compare Parts
  • 557GI-06LF vs 557MI-01LF
  • 557GI-06LF vs 557M-01LFT
  • 557GI-06LF vs 557M-01LF
  • 557GI-06LF vs 557GI-08LFT
  • 557GI-06LF vs 557GI-08LF
  • 557GI-06LF vs 557GI-06LFT
  • 557GI-06LF vs 557GI-05ALFT
  • 557GI-06LF vs 557GI-05ALF
  • 557GI-06LF vs 557GI-03LFT
  • 557GI-06LF vs 557GI-03LF
  • 557GI-06LF vs 557G-08LFT
  • 557GI-06LF vs 557G-08LF
  • 557GI-06LF vs 557G-06LFT
  • 557GI-06LF vs 557G-06LF
  • 557GI-06LF vs 557G-05ALFT
  • 557GI-06LF vs 557G-05ALF
  • 557GI-06LF vs 557G-03LFT
  • 557GI-06LF vs 557G-03LF
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.