Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 557GI-06LF
557GI-06LF
Active
Clock/Timing - Application Specific
Description:
IC CLK BUFFER 1:4 HCSL 20-TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
557GI-06LF Datasheet
History Price: $6.41000
In Stock: 9300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
557GI-06LF vs 557GI-06LFT
Part No
557GI-06LF
557GI-06LFT
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
PLL
No
No
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
HCSL, LVDS
HCSL, LVDS
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
2:4
2:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
200MHz
200MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
20-TSSOP