557GI-06LF
557GI-06LF
Active
Description:  IC CLK BUFFER 1:4 HCSL 20-TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   557GI-06LF Datasheet
History Price: $6.41000
In Stock: 9300
557GI-06LF vs 557GI-03LFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
PLL
No
Yes
Main Purpose
PCI Express (PCIe)
Ethernet, PCI Express (PCIe)
Input
HCSL, LVDS
Clock, Crystal
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
2:4
1:2
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
200MHz
200MHz
Voltage - Supply
3.135V ~ 3.465V
2.97V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
16-TSSOP