Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 557G-03LF
557G-03LF
Active
Clock/Timing - Application Specific
Description:
IC CLOCK SOURCE PCI 16-TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
557G-03LF Datasheet
History Price: $3.51000
In Stock: 36100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
557G-03LF vs 557GI-08LFT
Part No
557G-03LF
557GI-08LFT
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
No
Main Purpose
Ethernet, PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock, Crystal
HCSL, LVDS
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:2
2:1
Differential - Input:Output
No/Yes
Yes/Yes
Frequency - Max
200MHz
200MHz
Voltage - Supply
2.97V ~ 3.63V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP