557G-03LF
557G-03LF
Active
Description:  IC CLOCK SOURCE PCI 16-TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   557G-03LF Datasheet
History Price: $3.51000
In Stock: 36100
557G-03LF vs 557GI-06LFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
PLL
Yes
No
Main Purpose
Ethernet, PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock, Crystal
HCSL, LVDS
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:2
2:4
Differential - Input:Output
No/Yes
Yes/Yes
Frequency - Max
200MHz
200MHz
Voltage - Supply
2.97V ~ 3.63V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
20-TSSOP