TOP234G
TOP234G
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 8SMD
Manufacturer:  Power Integrations
Datasheet:   TOP234G Datasheet
History Price: Obsolete
In Stock: 34300
TOP234G Specification
Specification
Part No
TOP234G
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-FX
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
78%
Frequency - Switching
66kHz ~ 132kHz
Power (Watts)
30 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SMD (7 Leads), Gull Wing
Supplier Device Package
SMD-8B
Mounting Type
Surface Mount
TOP234G PDF Datasheet
TOP234G Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP234G Compare Parts
  • TOP234G vs TOP271KG-TL
  • TOP234G vs TOP271KG
  • TOP234G vs TOP271EG
  • TOP234G vs TOP270VG
  • TOP234G vs TOP270KG-TL
  • TOP234G vs TOP270EG
  • TOP234G vs TOP269VG
  • TOP234G vs TOP269KG-TL
  • TOP234G vs TOP269KG
  • TOP234G vs TOP269EG
  • TOP234G vs TOP268VG
  • TOP234G vs TOP268KG-TL
  • TOP234G vs TOP268KG
  • TOP234G vs TOP268EG
  • TOP234G vs TOP267VGAU
  • TOP234G vs TOP267VG
  • TOP234G vs TOP267KG-TL
  • TOP234G vs TOP267KG
  • TOP234G vs TOP267EG
  • TOP234G vs TOP266VG
  • TOP234G vs TOP266KG-TL
  • TOP234G vs TOP266KG
  • TOP234G vs TOP266EG
  • TOP234G vs TOP265VG
  • TOP234G vs TOP265KG-TL
  • TOP234G vs TOP265KG
  • TOP234G vs TOP265EG
  • TOP234G vs TOP264VG
  • TOP234G vs TOP264KG-TL
  • TOP234G vs TOP264KG
  • TOP234G vs TOP264EG
  • TOP234G vs TOP262LN
  • TOP234G vs TOP262EN
  • TOP234G vs TOP261LN
  • TOP234G vs TOP261EN
  • TOP234G vs TOP261EG
  • TOP234G vs TOP260LN
  • TOP234G vs TOP260EN
  • TOP234G vs TOP260EG
  • TOP234G vs TOP259LN
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.