TOP234G
TOP234G
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 8SMD
Manufacturer:  Power Integrations
Datasheet:   TOP234G Datasheet
History Price: Obsolete
In Stock: 34300
TOP234G vs TOP271KG
Part No
Series
TOPSwitch-FX
TOPSwitch-JX
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
700V
725V
Topology
Flyback
Flyback
Voltage - Start Up
-
-
Voltage - Supply (Vcc/Vdd)
-
-
Duty Cycle
78%
78%
Frequency - Switching
66kHz ~ 132kHz
66kHz, 132kHz
Power (Watts)
30 W
102 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
Frequency Control
Frequency Control
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SMD (7 Leads), Gull Wing
12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Supplier Device Package
SMD-8B
12-ESOP
Mounting Type
Surface Mount
Surface Mount