☰
TOP101YN
TOP101YN
Obsolete
Description:  IC OFFLINE SW MULT TOP TO220-3
Manufacturer:  Power Integrations
Datasheet:   TOP101YN Datasheet
History Price: Obsolete
In Stock: 12640
TOP101YN Specification
Specification
Part No
TOP101YN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
350V
Topology
Boost, Buck, Flyback, Forward
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
67%
Frequency - Switching
100kHz
Power (Watts)
50 W
Fault Protection
Current Limiting, Over Temperature
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
Mounting Type
Through Hole
TOP101YN PDF Datasheet
TOP101YN Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP201YAI
TOP201YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN Description
The Power Integrations TOP101YN is a highly integrated, high-voltage power supply controller designed for use in a variety of applications, including offline switch-mode power supplies (SMPS). This device is particularly well-suited for low to medium power applications, such as adapters, chargers, and other power supply designs that require high efficiency and compact size.

## Key Specifications:

1. Type: Integrated Power Supply Controller
2. Package: DIP-8 (Dual In-line Package)
3. Input Voltage Range (V_IN): 85V to 265V AC
4. Output Voltage (V_OUT): Adjustable, typically 5V to 15V
5. Maximum Output Power (P_OUT): Up to 10W (depending on the application and design)
6. Switching Frequency (f_SW): 100 kHz (typical)
7. Startup Current (I_START): 100 µA (typical)
8. Operating Current (I_OP): 5 mA (typical)
9. Maximum Duty Cycle: 70% (typical)
10. Thermal Shutdown Temperature: 150°C (typical)
11. Operating Temperature Range: -40°C to +125°C
12. Line Regulation: ±0.5% (typical)
13. Load Regulation: ±1% (typical)

## Features:

- Integrated High-Voltage Start-Up Circuit: The TOP101YN includes a high-voltage start-up circuit that allows the device to operate directly from the AC line, eliminating the need for an external start-up resistor.
- Current Mode Control: This controller employs current mode control, which enhances the stability and transient response of the power supply while simplifying the design process.
- Built-in Thermal Protection: The device features thermal shutdown protection, which prevents overheating and potential damage to the power supply during fault conditions.
- Low Standby Power Consumption: The TOP101YN is designed to minimize standby power consumption, making it suitable for energy-efficient applications and compliance with energy-saving regulations.
- Compact Design: The DIP-8 package allows for a compact design, making it ideal for space-constrained applications.

## Applications:

- AC-DC Power Adapters: The TOP101YN is commonly used in AC-DC power adapters for consumer electronics, providing efficient power conversion in a compact form factor.
- Battery Chargers: This device is suitable for use in battery charger circuits, where it can efficiently convert AC input to the required DC output for charging batteries.
- LED Drivers: The controller can be used in LED driver applications, providing a reliable power source for LED lighting systems.
- Home Appliances: The TOP101YN is also applicable in various home appliances that require efficient power supply solutions.

## Conclusion:

The Power Integrations TOP101YN is a versatile and efficient power supply controller that meets the demands of modern electronic applications. With its impressive specifications, including a wide input voltage range, low standby power consumption, and built-in protection features, it is an excellent choice for engineers looking to design reliable and efficient power supplies. Whether in AC-DC adapters, battery chargers, or LED drivers, the TOP101YN stands out as a dependable component in a wide range of applications, contributing to the overall performance and efficiency of power supply designs.
TOP101YN Compare Parts
  • TOP101YN vs TOP271KG-TL
  • TOP101YN vs TOP271KG
  • TOP101YN vs TOP271EG
  • TOP101YN vs TOP270VG
  • TOP101YN vs TOP270KG-TL
  • TOP101YN vs TOP270EG
  • TOP101YN vs TOP269VG
  • TOP101YN vs TOP269KG-TL
  • TOP101YN vs TOP269KG
  • TOP101YN vs TOP269EG
  • TOP101YN vs TOP268VG
  • TOP101YN vs TOP268KG-TL
  • TOP101YN vs TOP268KG
  • TOP101YN vs TOP268EG
  • TOP101YN vs TOP267VGAU
  • TOP101YN vs TOP267VG
  • TOP101YN vs TOP267KG-TL
  • TOP101YN vs TOP267KG
  • TOP101YN vs TOP267EG
  • TOP101YN vs TOP266VG
  • TOP101YN vs TOP266KG-TL
  • TOP101YN vs TOP266KG
  • TOP101YN vs TOP266EG
  • TOP101YN vs TOP265VG
  • TOP101YN vs TOP265KG-TL
  • TOP101YN vs TOP265KG
  • TOP101YN vs TOP265EG
  • TOP101YN vs TOP264VG
  • TOP101YN vs TOP264KG-TL
  • TOP101YN vs TOP264KG
  • TOP101YN vs TOP264EG
  • TOP101YN vs TOP262LN
  • TOP101YN vs TOP262EN
  • TOP101YN vs TOP261LN
  • TOP101YN vs TOP261EN
  • TOP101YN vs TOP261EG
  • TOP101YN vs TOP260LN
  • TOP101YN vs TOP260EN
  • TOP101YN vs TOP260EG
  • TOP101YN vs TOP259LN
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.