☰
TOP200YN
TOP200YN
Obsolete
Description:  IC OFFLINE SW MULT TOP TO220-3
Manufacturer:  Power Integrations
Datasheet:   TOP200YN Datasheet
History Price: Obsolete
In Stock: 1680
TOP200YN Specification
Specification
Part No
TOP200YN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Boost, Buck, Flyback, Forward
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
67%
Frequency - Switching
100kHz
Power (Watts)
25 W
Fault Protection
Current Limiting, Over Temperature
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
Mounting Type
Through Hole
TOP200YN PDF Datasheet
TOP200YN Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP201YAI
TOP201YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN Description
The Power Integrations TOP200YN is a highly integrated, high-voltage power supply controller designed for use in off-line power supply applications. This device is particularly well-suited for switch-mode power supplies (SMPS) in a variety of applications, including consumer electronics, industrial equipment, and telecommunications. The TOP200YN is known for its efficiency, reliability, and ease of use, making it a popular choice among engineers.

## Key Specifications:

1. Type: Off-line Power Supply Controller
2. Package: DIP-8 (Dual In-line Package)
3. Input Voltage Range (V_IN): 85V to 265V AC
4. Output Voltage Range (V_OUT): Adjustable, typically 5V to 15V
5. Maximum Output Power: Up to 200W (depending on the application and design)
6. Switching Frequency:
- Fixed frequency: 100 kHz
- Adjustable frequency: 50 kHz to 100 kHz
7. Maximum Duty Cycle: 70% (typical)
8. Start-Up Current: 1.5 mA (typical)
9. Operating Temperature Range: -40°C to +125°C
10. Thermal Shutdown: Integrated thermal protection
11. Line Regulation: ±1% (typical)
12. Load Regulation: ±2% (typical)
13. Efficiency: Up to 90% (depending on design and load conditions)

## Features:

- Integrated High-Voltage Start-Up Circuit: The TOP200YN includes a high-voltage start-up circuit that allows the device to operate directly from the AC line voltage, eliminating the need for an external start-up resistor and improving overall efficiency.
- Current Mode Control: The device employs current mode control, which enhances stability and provides inherent overcurrent protection, making it suitable for a wide range of load conditions.
- Built-In Protection Features: The TOP200YN includes several built-in protection features, such as thermal shutdown, overvoltage protection, and short-circuit protection, ensuring reliable operation and safeguarding the power supply from potential faults.
- Low Standby Power Consumption: The device is designed to minimize standby power consumption, making it compliant with energy efficiency standards such as Energy Star and the European Union's ErP directive.
- Compact Design: The DIP-8 package allows for a compact design, making it easy to integrate into various applications without taking up excessive board space.

## Applications:

- Consumer Electronics: The TOP200YN is widely used in consumer electronics, including televisions, audio equipment, and chargers, where efficient power conversion is essential.
- Industrial Equipment: The device is suitable for industrial applications, such as control systems and automation equipment, where reliable power supply is critical.
- Telecommunications: The TOP200YN can be found in telecommunications equipment, providing stable power for communication devices and infrastructure.
- LED Drivers: The device can be used in LED driver applications, enabling efficient power conversion for lighting systems.

## Conclusion:

The Power Integrations TOP200YN is a versatile and efficient off-line power supply controller that meets the demands of modern electronic applications. Its combination of high efficiency, integrated protection features, and ease of use makes it an excellent choice for engineers designing switch-mode power supplies in various industries. With its ability to operate directly from the AC line and its compact DIP-8 package, the TOP200YN provides a reliable solution for powering a wide range of devices, ensuring efficient and stable operation in consumer, industrial, and telecommunications applications.
TOP200YN Compare Parts
  • TOP200YN vs TOP271KG-TL
  • TOP200YN vs TOP271KG
  • TOP200YN vs TOP271EG
  • TOP200YN vs TOP270VG
  • TOP200YN vs TOP270KG-TL
  • TOP200YN vs TOP270EG
  • TOP200YN vs TOP269VG
  • TOP200YN vs TOP269KG-TL
  • TOP200YN vs TOP269KG
  • TOP200YN vs TOP269EG
  • TOP200YN vs TOP268VG
  • TOP200YN vs TOP268KG-TL
  • TOP200YN vs TOP268KG
  • TOP200YN vs TOP268EG
  • TOP200YN vs TOP267VGAU
  • TOP200YN vs TOP267VG
  • TOP200YN vs TOP267KG-TL
  • TOP200YN vs TOP267KG
  • TOP200YN vs TOP267EG
  • TOP200YN vs TOP266VG
  • TOP200YN vs TOP266KG-TL
  • TOP200YN vs TOP266KG
  • TOP200YN vs TOP266EG
  • TOP200YN vs TOP265VG
  • TOP200YN vs TOP265KG-TL
  • TOP200YN vs TOP265KG
  • TOP200YN vs TOP265EG
  • TOP200YN vs TOP264VG
  • TOP200YN vs TOP264KG-TL
  • TOP200YN vs TOP264KG
  • TOP200YN vs TOP264EG
  • TOP200YN vs TOP262LN
  • TOP200YN vs TOP262EN
  • TOP200YN vs TOP261LN
  • TOP200YN vs TOP261EN
  • TOP200YN vs TOP261EG
  • TOP200YN vs TOP260LN
  • TOP200YN vs TOP260EN
  • TOP200YN vs TOP260EG
  • TOP200YN vs TOP259LN
  • TOP200YN FAQ
    Q1: What is the Power Integrations TOP200YN?
    A1: The Power Integrations TOP200YN is a high-performance integrated circuit (IC) designed for power supply applications. It combines a high-voltage power MOSFET with a PWM (Pulse Width Modulation) controller to provide efficient and reliable power conversion.

    Q2: What is the main application of the TOP200YN?
    A2: The TOP200YN is typically used in switch-mode power supplies (SMPS), such as those found in low-to-medium power AC-DC converters for consumer electronics, industrial equipment, and auxiliary power supplies.

    Q3: What is the output power range of the TOP200YN?
    A3: The TOP200YN can deliver output power ranging from 10W to 200W, making it suitable for a variety of low- to medium-power applications.

    Q4: What is the input voltage range of the TOP200YN?
    A4: The TOP200YN operates with an input voltage range of 90V to 265V AC, which covers typical worldwide mains voltages.

    Q5: What type of device is the TOP200YN?
    A5: The TOP200YN is a combined IC consisting of a high-voltage MOSFET and a PWM controller, making it an integrated solution for efficient power conversion.

    Q6: What are the key features of the TOP200YN?
    A6: Key features of the TOP200YN include high efficiency, integrated MOSFET and PWM controller, overload protection, under-voltage lockout (UVLO), and thermal shutdown.

    Q7: What is the maximum output current the TOP200YN can provide?
    A7: The TOP200YN is capable of driving a maximum output current of 2A, making it suitable for driving medium-power loads.

    Q8: What is the switching frequency of the TOP200YN?
    A8: The switching frequency of the TOP200YN is typically around 132kHz, which is optimized for efficient operation in power supply designs.

    Q9: Does the TOP200YN have overcurrent protection?
    A9: Yes, the TOP200YN includes overcurrent protection, helping to protect the device and connected circuits from damage caused by excessive current conditions.

    Q10: What is the thermal shutdown feature in the TOP200YN?
    A10: The thermal shutdown feature of the TOP200YN automatically disables the device if the junction temperature exceeds safe limits, preventing overheating and potential damage.

    Q11: What is the efficiency of the TOP200YN?
    A11: The TOP200YN typically provides high efficiency, often exceeding 80% depending on the specific application and operating conditions, thanks to its integrated design and optimized switching performance.

    Q12: Is the TOP200YN suitable for low-noise applications?
    A12: Yes, the TOP200YN is designed to minimize electromagnetic interference (EMI) and noise, making it suitable for applications that require low-noise power supplies.

    Q13: What is the operating temperature range of the TOP200YN?
    A13: The TOP200YN operates within a temperature range of -40°C to +125°C, making it suitable for use in both industrial and consumer applications.

    Q14: Can the TOP200YN be used for isolated power supplies?
    A14: Yes, the TOP200YN can be used in isolated power supply designs when combined with appropriate transformer and feedback circuitry to ensure proper isolation and regulation.

    Q15: What is the package type of the TOP200YN?
    A15: The TOP200YN comes in a standard 8-pin DIP (Dual Inline Package) or a 8-pin SOIC (Small Outline Integrated Circuit) package, depending on the specific version.

    Q16: How does the TOP200YN protect against undervoltage conditions?
    A16: The TOP200YN features under-voltage lockout (UVLO), which prevents the device from operating when the input voltage is too low, thus protecting the circuit from malfunction due to inadequate voltage levels.

    Q17: Is the TOP200YN RoHS compliant?
    A17: Yes, the TOP200YN is RoHS compliant, meaning it meets environmental standards and is free from hazardous substances like lead, mercury, and cadmium.

    Q18: What types of applications are suitable for the TOP200YN?
    A18: The TOP200YN is suitable for applications such as LED drivers, desktop power supplies, small appliances, and other low-to-medium power AC-DC conversion systems.

    Q19: How does the TOP200YN handle high-voltage input conditions?
    A19: The TOP200YN integrates a high-voltage MOSFET, capable of handling input voltages up to 265V AC, and includes protection features like thermal shutdown and overcurrent protection to ensure safe operation.

    Q20: How can I select the correct components for a power supply using the TOP200YN?
    A20: To design a power supply using the TOP200YN, you'll need to select appropriate external components such as inductors, capacitors, and a transformer (for isolated designs). Power Integrations provides reference designs and application notes to assist in selecting the proper components for your specific requirements.
    Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.